Lapp Tannehill 301820S - LAPP UNITRONIC® 300 S Data, Signal & Control Cable - 18 AWG/20 Conductor - Gray OLF301820S

Description
LAPP UNITRONIC® 300 S is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. This cable has a foil tape and tinned copper braid shield for maximum RFI & EMI protection. Ideal for process control; electrical equipment; industrial machinery; low-voltage control interconnect. LAPP part number 301820S. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 301820S AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 300 / 300S AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.575 NOMINAL OD (MM) : 14.6 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC
Description
LAPP UNITRONIC® 300 S is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. This cable has a foil tape and tinned copper braid shield for maximum RFI & EMI protection. Ideal for process control; electrical equipment; industrial machinery; low-voltage control interconnect. LAPP part number 301820S. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 301820S AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 300 / 300S AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.575 NOMINAL OD (MM) : 14.6 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC

Suppliers

Company
Product
Description
Supplier Links
301820S - LAPP UNITRONIC® 300 S Data, Signal & Control Cable - 18 AWG/20 Conductor - Gray - OLF301820S - Lapp Tannehill
Savage, MN, United States
301820S - LAPP UNITRONIC® 300 S Data, Signal & Control Cable - 18 AWG/20 Conductor - Gray
OLF301820S
301820S - LAPP UNITRONIC® 300 S Data, Signal & Control Cable - 18 AWG/20 Conductor - Gray OLF301820S
LAPP UNITRONIC® 300 S is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. This cable has a foil tape and tinned copper braid shield for maximum RFI & EMI protection. Ideal for process control; electrical equipment; industrial machinery; low-voltage control interconnect. LAPP part number 301820S. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 301820S AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 300 / 300S AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.575 NOMINAL OD (MM) : 14.6 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC

LAPP UNITRONIC® 300 S is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. This cable has a foil tape and tinned copper braid shield for maximum RFI & EMI protection. Ideal for process control; electrical equipment; industrial machinery; low-voltage control interconnect. LAPP part number 301820S.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 301820S AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 300 / 300S AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.575 NOMINAL OD (MM) : 14.6 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF301820S
Product Name 301820S - LAPP UNITRONIC® 300 S Data, Signal & Control Cable - 18 AWG/20 Conductor - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
DB37 Cable - PCL-10137-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-3057/202-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.2500 kilovolts
View Details