Lapp Tannehill 501404 - LAPP ÖLFLEX® 590 P Unshielded Multiconductor Cable - 14 AWG 4 Conductor - Yellow OLF501404

Description
ÖLFLEX® 590 P is a color-coded, flexible control cable with a rugged,highly abrasion-resistant yellow polyurethane jacket. It is UV-resistant and performs very well in cold indoor/outdoor applications. LAPP part number 501404. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 501404 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 590 P AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.389 NOMINAL OD (MM) : 9.9 VOLTAGE : 600V TEMPERATURE : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
ÖLFLEX® 590 P is a color-coded, flexible control cable with a rugged,highly abrasion-resistant yellow polyurethane jacket. It is UV-resistant and performs very well in cold indoor/outdoor applications. LAPP part number 501404. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 501404 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 590 P AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.389 NOMINAL OD (MM) : 9.9 VOLTAGE : 600V TEMPERATURE : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
501404 - LAPP ÖLFLEX® 590 P Unshielded Multiconductor Cable - 14 AWG 4 Conductor - Yellow - OLF501404 - Lapp Tannehill
Savage, MN, United States
501404 - LAPP ÖLFLEX® 590 P Unshielded Multiconductor Cable - 14 AWG 4 Conductor - Yellow
OLF501404
501404 - LAPP ÖLFLEX® 590 P Unshielded Multiconductor Cable - 14 AWG 4 Conductor - Yellow OLF501404
ÖLFLEX® 590 P is a color-coded, flexible control cable with a rugged,highly abrasion-resistant yellow polyurethane jacket. It is UV-resistant and performs very well in cold indoor/outdoor applications. LAPP part number 501404. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 501404 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 590 P AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.389 NOMINAL OD (MM) : 9.9 VOLTAGE : 600V TEMPERATURE : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

ÖLFLEX® 590 P is a color-coded, flexible control cable with a rugged,highly abrasion-resistant yellow polyurethane jacket. It is UV-resistant and performs very well in cold indoor/outdoor applications. LAPP part number 501404.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 501404 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 590 P AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.389 NOMINAL OD (MM) : 9.9 VOLTAGE : 600V TEMPERATURE : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF501404
Product Name 501404 - LAPP ÖLFLEX® 590 P Unshielded Multiconductor Cable - 14 AWG 4 Conductor - Yellow
Product Type Multiconductor Cable
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers