Lapp Tannehill 501602CP - LAPP ÖLFLEX® 590 CP Shielded Multiconductor Cable - 16 AWG 2 Conductor - Yellow OLF501602CP

Description
ÖLFLEX® 590 CP is a color-coded, flexible control cable with a rugged yellow polyurethane jacket. It performs very well in cold indoor/outdoor applications and has an overall foil tape shield and tinned copper braid for EMI/RFI. LAPP part number 501602CP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 501602CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 590 CP AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.346 NOMINAL OD (MM) : 8.8 VOLTAGE : 600V TEMPERATURE : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
ÖLFLEX® 590 CP is a color-coded, flexible control cable with a rugged yellow polyurethane jacket. It performs very well in cold indoor/outdoor applications and has an overall foil tape shield and tinned copper braid for EMI/RFI. LAPP part number 501602CP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 501602CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 590 CP AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.346 NOMINAL OD (MM) : 8.8 VOLTAGE : 600V TEMPERATURE : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
501602CP - LAPP ÖLFLEX® 590 CP Shielded Multiconductor Cable - 16 AWG 2 Conductor - Yellow - OLF501602CP - Lapp Tannehill
Savage, MN, United States
501602CP - LAPP ÖLFLEX® 590 CP Shielded Multiconductor Cable - 16 AWG 2 Conductor - Yellow
OLF501602CP
501602CP - LAPP ÖLFLEX® 590 CP Shielded Multiconductor Cable - 16 AWG 2 Conductor - Yellow OLF501602CP
ÖLFLEX® 590 CP is a color-coded, flexible control cable with a rugged yellow polyurethane jacket. It performs very well in cold indoor/outdoor applications and has an overall foil tape shield and tinned copper braid for EMI/RFI. LAPP part number 501602CP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 501602CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 590 CP AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.346 NOMINAL OD (MM) : 8.8 VOLTAGE : 600V TEMPERATURE : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

ÖLFLEX® 590 CP is a color-coded, flexible control cable with a rugged yellow polyurethane jacket. It performs very well in cold indoor/outdoor applications and has an overall foil tape shield and tinned copper braid for EMI/RFI. LAPP part number 501602CP.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 501602CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 590 CP AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.346 NOMINAL OD (MM) : 8.8 VOLTAGE : 600V TEMPERATURE : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF501602CP
Product Name 501602CP - LAPP ÖLFLEX® 590 CP Shielded Multiconductor Cable - 16 AWG 2 Conductor - Yellow
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil; Foil tape tinned copper braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
Twisted Pair Cable - 155029-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details