ÖLFLEX® 590 CP is a color-coded, flexible control cable with a rugged yellow polyurethane jacket. It performs very well in cold indoor/outdoor applications and has an overall foil tape shield and tinned copper braid for EMI/RFI. LAPP part number 501405CP.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 501405CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 590 CP AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.458 NOMINAL OD (MM) : 11.6 VOLTAGE : 600V TEMPERATURE : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF501405CP |
| Product Name | 501405CP - LAPP ÖLFLEX® 590 CP Shielded Multiconductor Cable - 14 AWG 5 Conductor - Yellow |
| Cable Jacket | Polyurethane (PUR) |
| Cable Conductor | Copper; Tinned copper |
| Cable Shielding | Braid; Foil; Foil tape tinned copper braid |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved |
| Number of Conductors | 5 # |