Lapp Tannehill 281205CY - LAPP ÖLFLEX® CONTROL TM CY Shielded Multiconductor Cable - 12 AWG 5 Conductor - Gray OLF281205CY

Description
ÖLFLEX® CONTROL TM CY is a multi-conductor cable designed for use on machine tool equipment and other industrial machinery confroming to NFPA 79 wiring norms. It's also UL/CSA TC approved so it can be routed in tray as well. ÖLFLEX® CONTROL TM CY has a foil tape and a tinned copper braid shield for improved effectiveness against noise and interference. LAPP part number 281205CY . MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 281205CY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CONTROL TM / TM CY AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray NOMINAL OD (IN) : 0.56 NOMINAL OD (MM) : 14.2 INSULATION : Specially formulated PVC/nylon VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 260
Description
ÖLFLEX® CONTROL TM CY is a multi-conductor cable designed for use on machine tool equipment and other industrial machinery confroming to NFPA 79 wiring norms. It's also UL/CSA TC approved so it can be routed in tray as well. ÖLFLEX® CONTROL TM CY has a foil tape and a tinned copper braid shield for improved effectiveness against noise and interference. LAPP part number 281205CY . MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 281205CY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CONTROL TM / TM CY AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray NOMINAL OD (IN) : 0.56 NOMINAL OD (MM) : 14.2 INSULATION : Specially formulated PVC/nylon VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 260

Suppliers

Company
Product
Description
Supplier Links
281205CY - LAPP ÖLFLEX® CONTROL TM CY Shielded Multiconductor Cable - 12 AWG 5 Conductor - Gray - OLF281205CY - Lapp Tannehill
Savage, MN, United States
281205CY - LAPP ÖLFLEX® CONTROL TM CY Shielded Multiconductor Cable - 12 AWG 5 Conductor - Gray
OLF281205CY
281205CY - LAPP ÖLFLEX® CONTROL TM CY Shielded Multiconductor Cable - 12 AWG 5 Conductor - Gray OLF281205CY
ÖLFLEX® CONTROL TM CY is a multi-conductor cable designed for use on machine tool equipment and other industrial machinery confroming to NFPA 79 wiring norms. It's also UL/CSA TC approved so it can be routed in tray as well. ÖLFLEX® CONTROL TM CY has a foil tape and a tinned copper braid shield for improved effectiveness against noise and interference. LAPP part number 281205CY . MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 281205CY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CONTROL TM / TM CY AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray NOMINAL OD (IN) : 0.56 NOMINAL OD (MM) : 14.2 INSULATION : Specially formulated PVC/nylon VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 260

ÖLFLEX® CONTROL TM CY is a multi-conductor cable designed for use on machine tool equipment and other industrial machinery confroming to NFPA 79 wiring norms. It's also UL/CSA TC approved so it can be routed in tray as well. ÖLFLEX® CONTROL TM CY has a foil tape and a tinned copper braid shield for improved effectiveness against noise and interference. LAPP part number 281205CY .


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 281205CY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CONTROL TM / TM CY AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray NOMINAL OD (IN) : 0.56 NOMINAL OD (MM) : 14.2 INSULATION : Specially formulated PVC/nylon VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 260

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF281205CY
Product Name 281205CY - LAPP ÖLFLEX® CONTROL TM CY Shielded Multiconductor Cable - 12 AWG 5 Conductor - Gray
Product Type Multiconductor Cable
Cable Insulation Polyvinyl Chloride; Specially formulated PVC/nylon
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature)
View Details
Cable Assembly - 6053A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Polyvinyl Chloride
View Details
Pre-wired cable - M8 - 4-pole - A-K4P-M8-S-G-10M-BK-2-X-X-2 -  - Schmersal Inc.
Specs
Rated Voltage 0.0300 kilovolts
Rated Amperage 4 amps
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details