Lapp Tannehill 402025CP - LAPP ÖLFLEX® 490 CP Shielded Multiconductor Cable - 20 AWG 25 Conductor - Gray OLF402025CP

Description
ÖLFLEX® 490 CP is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It has an overall foil tape shield and tinned copper braid for EMI/RFI protection. LAPP part number 402025CP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 402025CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 490 CP AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.565 NOMINAL OD (MM) : 14.4 VOLTAGE : 600V TEMPERATURE : -4°F to +176°F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
ÖLFLEX® 490 CP is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It has an overall foil tape shield and tinned copper braid for EMI/RFI protection. LAPP part number 402025CP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 402025CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 490 CP AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.565 NOMINAL OD (MM) : 14.4 VOLTAGE : 600V TEMPERATURE : -4°F to +176°F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
402025CP - LAPP ÖLFLEX® 490 CP Shielded Multiconductor Cable - 20 AWG 25 Conductor - Gray - OLF402025CP - Lapp Tannehill
Savage, MN, United States
402025CP - LAPP ÖLFLEX® 490 CP Shielded Multiconductor Cable - 20 AWG 25 Conductor - Gray
OLF402025CP
402025CP - LAPP ÖLFLEX® 490 CP Shielded Multiconductor Cable - 20 AWG 25 Conductor - Gray OLF402025CP
ÖLFLEX® 490 CP is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It has an overall foil tape shield and tinned copper braid for EMI/RFI protection. LAPP part number 402025CP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 402025CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 490 CP AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.565 NOMINAL OD (MM) : 14.4 VOLTAGE : 600V TEMPERATURE : -4°F to +176°F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

ÖLFLEX® 490 CP is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It has an overall foil tape shield and tinned copper braid for EMI/RFI protection. LAPP part number 402025CP.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 402025CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 490 CP AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.565 NOMINAL OD (MM) : 14.4 VOLTAGE : 600V TEMPERATURE : -4°F to +176°F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF402025CP
Product Name 402025CP - LAPP ÖLFLEX® 490 CP Shielded Multiconductor Cable - 20 AWG 25 Conductor - Gray
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Foil; Foil tape tinned copper braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Number of Conductors 25 #
Unlock Full Specs
to access all available technical data

Similar Products

E60224 - CAT 5e Ethernet Cable (1 Data Pair) - E60224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Silver-plated copper conductor
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
Twisted Pair Cable - 1626813003 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 534202 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -15 to 80 C (5 to 176 F)
International 0.0900 mm2
View Details