ÖLFLEX® 490 P is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It is UV-resistant and performs very well in mineral oils, cutting oils, and areas with high mechanical abuse. LAPP part number 401802.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 401802 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 490 P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.269 NOMINAL OD (MM) : 6.8 VOLTAGE : 600V TEMPERATURE : -4°F to +176°F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF401802 |
| Product Name | 401802 - LAPP ÖLFLEX® 490 P Unshielded Multiconductor Cable - 18 AWG 2 Conductor - Gray |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyurethane (PUR) |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved |