Lapp Tannehill 501607 - LAPP ÖLFLEX® 590 P Unshielded Multiconductor Cable - 16 AWG 7 Conductor - Yellow OLF501607

Description
ÖLFLEX® 590 P is a color-coded, flexible control cable with a rugged,highly abrasion-resistant yellow polyurethane jacket. It is UV-resistant and performs very well in cold indoor/outdoor applications. LAPP part number 501607. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 501607 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 590 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.418 NOMINAL OD (MM) : 10.6 VOLTAGE : 600V TEMPERATURE : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
ÖLFLEX® 590 P is a color-coded, flexible control cable with a rugged,highly abrasion-resistant yellow polyurethane jacket. It is UV-resistant and performs very well in cold indoor/outdoor applications. LAPP part number 501607. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 501607 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 590 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.418 NOMINAL OD (MM) : 10.6 VOLTAGE : 600V TEMPERATURE : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
501607 - LAPP ÖLFLEX® 590 P Unshielded Multiconductor Cable - 16 AWG 7 Conductor - Yellow - OLF501607 - Lapp Tannehill
Savage, MN, United States
501607 - LAPP ÖLFLEX® 590 P Unshielded Multiconductor Cable - 16 AWG 7 Conductor - Yellow
OLF501607
501607 - LAPP ÖLFLEX® 590 P Unshielded Multiconductor Cable - 16 AWG 7 Conductor - Yellow OLF501607
ÖLFLEX® 590 P is a color-coded, flexible control cable with a rugged,highly abrasion-resistant yellow polyurethane jacket. It is UV-resistant and performs very well in cold indoor/outdoor applications. LAPP part number 501607. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 501607 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 590 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.418 NOMINAL OD (MM) : 10.6 VOLTAGE : 600V TEMPERATURE : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

ÖLFLEX® 590 P is a color-coded, flexible control cable with a rugged,highly abrasion-resistant yellow polyurethane jacket. It is UV-resistant and performs very well in cold indoor/outdoor applications. LAPP part number 501607.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 501607 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 590 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.418 NOMINAL OD (MM) : 10.6 VOLTAGE : 600V TEMPERATURE : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF501607
Product Name 501607 - LAPP ÖLFLEX® 590 P Unshielded Multiconductor Cable - 16 AWG 7 Conductor - Yellow
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Number of Conductors 7 #
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details