Lapp Tannehill 251812IB - LAPP ÖLFLEX® AUTO-I - 18 AWG 12 Conductors - Gray OLF251812IB

Description
LAPP ÖLFLEX® AUTO-I Tray Cable is a UV-resistant, multi-conductor cable designed for use on machine tool equipment and other industrial machinery conforming to NFPA 79. It is color-coded with blue conductors for DC, AC, and other control wiring. LAPP part number 251812IB. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251812IB AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® AUTO-I AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.477 NOMINAL OD (MM) : 12.1 INSULATION : PVC/nylon VOLTAGE : 1000V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC
Description
LAPP ÖLFLEX® AUTO-I Tray Cable is a UV-resistant, multi-conductor cable designed for use on machine tool equipment and other industrial machinery conforming to NFPA 79. It is color-coded with blue conductors for DC, AC, and other control wiring. LAPP part number 251812IB. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251812IB AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® AUTO-I AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.477 NOMINAL OD (MM) : 12.1 INSULATION : PVC/nylon VOLTAGE : 1000V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC

Suppliers

Company
Product
Description
Supplier Links
251812IB - LAPP ÖLFLEX® AUTO-I - 18 AWG 12 Conductors - Gray - OLF251812IB - Lapp Tannehill
Savage, MN, United States
251812IB - LAPP ÖLFLEX® AUTO-I - 18 AWG 12 Conductors - Gray
OLF251812IB
251812IB - LAPP ÖLFLEX® AUTO-I - 18 AWG 12 Conductors - Gray OLF251812IB
LAPP ÖLFLEX® AUTO-I Tray Cable is a UV-resistant, multi-conductor cable designed for use on machine tool equipment and other industrial machinery conforming to NFPA 79. It is color-coded with blue conductors for DC, AC, and other control wiring. LAPP part number 251812IB. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251812IB AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® AUTO-I AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.477 NOMINAL OD (MM) : 12.1 INSULATION : PVC/nylon VOLTAGE : 1000V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC

LAPP ÖLFLEX® AUTO-I Tray Cable is a UV-resistant, multi-conductor cable designed for use on machine tool equipment and other industrial machinery conforming to NFPA 79. It is color-coded with blue conductors for DC, AC, and other control wiring. LAPP part number 251812IB.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251812IB AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® AUTO-I AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.477 NOMINAL OD (MM) : 12.1 INSULATION : PVC/nylon VOLTAGE : 1000V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF251812IB
Product Name 251812IB - LAPP ÖLFLEX® AUTO-I - 18 AWG 12 Conductors - Gray
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride; PVC/nylon
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved UL WTTC
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Twisted Pair & Multicore Data Cable - 534035 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.1400 mm2
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 3 kilovolts
View Details