Lapp Tannehill 501404CP - LAPP ÖLFLEX® 590 CP Shielded Multiconductor Cable - 14 AWG 4 Conductor - Yellow OLF501404CP

Description
ÖLFLEX® 590 CP is a color-coded, flexible control cable with a rugged yellow polyurethane jacket. It performs very well in cold indoor/outdoor applications and has an overall foil tape shield and tinned copper braid for EMI/RFI. LAPP part number 501404CP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 501404CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 590 CP AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.42 NOMINAL OD (MM) : 10.7 VOLTAGE : 600V TEMPERATURE : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
ÖLFLEX® 590 CP is a color-coded, flexible control cable with a rugged yellow polyurethane jacket. It performs very well in cold indoor/outdoor applications and has an overall foil tape shield and tinned copper braid for EMI/RFI. LAPP part number 501404CP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 501404CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 590 CP AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.42 NOMINAL OD (MM) : 10.7 VOLTAGE : 600V TEMPERATURE : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
501404CP - LAPP ÖLFLEX® 590 CP Shielded Multiconductor Cable - 14 AWG 4 Conductor - Yellow - OLF501404CP - Lapp Tannehill
Savage, MN, United States
501404CP - LAPP ÖLFLEX® 590 CP Shielded Multiconductor Cable - 14 AWG 4 Conductor - Yellow
OLF501404CP
501404CP - LAPP ÖLFLEX® 590 CP Shielded Multiconductor Cable - 14 AWG 4 Conductor - Yellow OLF501404CP
ÖLFLEX® 590 CP is a color-coded, flexible control cable with a rugged yellow polyurethane jacket. It performs very well in cold indoor/outdoor applications and has an overall foil tape shield and tinned copper braid for EMI/RFI. LAPP part number 501404CP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 501404CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 590 CP AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.42 NOMINAL OD (MM) : 10.7 VOLTAGE : 600V TEMPERATURE : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

ÖLFLEX® 590 CP is a color-coded, flexible control cable with a rugged yellow polyurethane jacket. It performs very well in cold indoor/outdoor applications and has an overall foil tape shield and tinned copper braid for EMI/RFI. LAPP part number 501404CP.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 501404CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 590 CP AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.42 NOMINAL OD (MM) : 10.7 VOLTAGE : 600V TEMPERATURE : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF501404CP
Product Name 501404CP - LAPP ÖLFLEX® 590 CP Shielded Multiconductor Cable - 14 AWG 4 Conductor - Yellow
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil; Foil tape tinned copper braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

PVC Extra Flexible Multiconductor Cable - NMEF 2/34-1044 U - Cooner Wire Company
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Number of Conductors 2 #
View Details
E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; 90 % Braid
Rated Voltage 1.5 kilovolts
View Details
Twisted Pair Cable - 108670-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 534161 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.0900 mm2
View Details