Lapp Tannehill 321404 - LAPP ÖLFLEX® POWER IX <HAR> SOOW Cordage - 14 AWG 4 Conductor - Black OLF321404

Description
ÖLFLEX® POWER IX 14/4 part number 321404 is a neoprene cordage with UL/CSA SOOW and H07RN-F approval. It has an internatinal color code and a jacket which is resistant to oil, chemicals, and abrasion. This allows it to be used in European, American, Asian, and Canadian applications; one cable does the work of four. International approvals: UL, CSA, & CE One cable does the job of four, reducing inventory One specification for easy and safe installation Oil-,chemical-,and abrasion-resistant jacket Ideal for high-stress applications in ry and damp environments UV-resistant jacket for outdoor use MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 321404 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW SERIES : ÖLFLEX® POWER IX AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Brown + black + gray + green/yellow (ground) CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.59 NOMINAL OD (MM) : 15 VOLTAGE : 600V TEMPERATURE : -40°F to +194°F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 216
Description
ÖLFLEX® POWER IX 14/4 part number 321404 is a neoprene cordage with UL/CSA SOOW and H07RN-F approval. It has an internatinal color code and a jacket which is resistant to oil, chemicals, and abrasion. This allows it to be used in European, American, Asian, and Canadian applications; one cable does the work of four. International approvals: UL, CSA, & CE One cable does the job of four, reducing inventory One specification for easy and safe installation Oil-,chemical-,and abrasion-resistant jacket Ideal for high-stress applications in ry and damp environments UV-resistant jacket for outdoor use MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 321404 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW SERIES : ÖLFLEX® POWER IX AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Brown + black + gray + green/yellow (ground) CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.59 NOMINAL OD (MM) : 15 VOLTAGE : 600V TEMPERATURE : -40°F to +194°F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 216

Suppliers

Company
Product
Description
Supplier Links
321404 - LAPP ÖLFLEX® POWER IX <HAR> SOOW Cordage - 14 AWG 4 Conductor - Black - OLF321404 - Lapp Tannehill
Savage, MN, United States
321404 - LAPP ÖLFLEX® POWER IX <HAR> SOOW Cordage - 14 AWG 4 Conductor - Black
OLF321404
321404 - LAPP ÖLFLEX® POWER IX <HAR> SOOW Cordage - 14 AWG 4 Conductor - Black OLF321404
ÖLFLEX® POWER IX 14/4 part number 321404 is a neoprene cordage with UL/CSA SOOW and H07RN-F approval. It has an internatinal color code and a jacket which is resistant to oil, chemicals, and abrasion. This allows it to be used in European, American, Asian, and Canadian applications; one cable does the work of four. International approvals: UL, CSA, & CE One cable does the job of four, reducing inventory One specification for easy and safe installation Oil-,chemical-,and abrasion-resistant jacket Ideal for high-stress applications in ry and damp environments UV-resistant jacket for outdoor use MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 321404 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW SERIES : ÖLFLEX® POWER IX AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Brown + black + gray + green/yellow (ground) CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.59 NOMINAL OD (MM) : 15 VOLTAGE : 600V TEMPERATURE : -40°F to +194°F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 216

ÖLFLEX® POWER IX 14/4 part number 321404 is a neoprene cordage with UL/CSA SOOW and H07RN-F approval. It has an internatinal color code and a jacket which is resistant to oil, chemicals, and abrasion. This allows it to be used in European, American, Asian, and Canadian applications; one cable does the work of four.

  • International approvals: UL, CSA, & CE
  • One cable does the job of four, reducing inventory
  • One specification for easy and safe installation
  • Oil-,chemical-,and abrasion-resistant jacket
  • Ideal for high-stress applications in ry and damp environments
  • UV-resistant jacket for outdoor use

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 321404 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW SERIES : ÖLFLEX® POWER IX AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Brown + black + gray + green/yellow (ground) CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.59 NOMINAL OD (MM) : 15 VOLTAGE : 600V TEMPERATURE : -40°F to +194°F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 216

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF321404
Product Name 321404 - LAPP ÖLFLEX® POWER IX <HAR> SOOW Cordage - 14 AWG 4 Conductor - Black
Cable Jacket Neoprene; Neoprene
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

E10222 - CAT 5e Ethernet Cable (1 Data Pair) - E10222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Modular Twisted Pair Cable Assemblies - 1-2317142-3 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers
Ribbon Cable - 1792493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Tin Copper Wire
Standards / Certifications RoHS
View Details