Lapp Tannehill 281804CY - LAPP ÖLFLEX® CONTROL TM CY Shielded Multiconductor Cable - 18 AWG 4 Conductor - Gray OLF281804CY

Description
ÖLFLEX® CONTROL TM CY is a multi-conductor cable designed for use on machine tool equipment and other industrial machinery confroming to NFPA 79 wiring norms. It's also UL/CSA TC approved so it can be routed in tray as well. ÖLFLEX® CONTROL TM CY has a foil tape and a tinned copper braid shield for improved effectiveness against noise and interference. LAPP part number 281804CY . MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 281804CY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CONTROL TM / TM CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray NOMINAL OD (IN) : 0.339 NOMINAL OD (MM) : 8.6 INSULATION : Specially formulated PVC/nylon VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 93
Description
ÖLFLEX® CONTROL TM CY is a multi-conductor cable designed for use on machine tool equipment and other industrial machinery confroming to NFPA 79 wiring norms. It's also UL/CSA TC approved so it can be routed in tray as well. ÖLFLEX® CONTROL TM CY has a foil tape and a tinned copper braid shield for improved effectiveness against noise and interference. LAPP part number 281804CY . MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 281804CY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CONTROL TM / TM CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray NOMINAL OD (IN) : 0.339 NOMINAL OD (MM) : 8.6 INSULATION : Specially formulated PVC/nylon VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 93

Suppliers

Company
Product
Description
Supplier Links
281804CY - LAPP ÖLFLEX® CONTROL TM CY Shielded Multiconductor Cable - 18 AWG 4 Conductor - Gray - OLF281804CY - Lapp Tannehill
Savage, MN, United States
281804CY - LAPP ÖLFLEX® CONTROL TM CY Shielded Multiconductor Cable - 18 AWG 4 Conductor - Gray
OLF281804CY
281804CY - LAPP ÖLFLEX® CONTROL TM CY Shielded Multiconductor Cable - 18 AWG 4 Conductor - Gray OLF281804CY
ÖLFLEX® CONTROL TM CY is a multi-conductor cable designed for use on machine tool equipment and other industrial machinery confroming to NFPA 79 wiring norms. It's also UL/CSA TC approved so it can be routed in tray as well. ÖLFLEX® CONTROL TM CY has a foil tape and a tinned copper braid shield for improved effectiveness against noise and interference. LAPP part number 281804CY . MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 281804CY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CONTROL TM / TM CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray NOMINAL OD (IN) : 0.339 NOMINAL OD (MM) : 8.6 INSULATION : Specially formulated PVC/nylon VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 93

ÖLFLEX® CONTROL TM CY is a multi-conductor cable designed for use on machine tool equipment and other industrial machinery confroming to NFPA 79 wiring norms. It's also UL/CSA TC approved so it can be routed in tray as well. ÖLFLEX® CONTROL TM CY has a foil tape and a tinned copper braid shield for improved effectiveness against noise and interference. LAPP part number 281804CY .


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 281804CY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CONTROL TM / TM CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray NOMINAL OD (IN) : 0.339 NOMINAL OD (MM) : 8.6 INSULATION : Specially formulated PVC/nylon VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 93

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF281804CY
Product Name 281804CY - LAPP ÖLFLEX® CONTROL TM CY Shielded Multiconductor Cable - 18 AWG 4 Conductor - Gray
Product Type Multiconductor Cable
Cable Insulation Polyvinyl Chloride; Specially formulated PVC/nylon
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
Silicone Multiconductor Cable - AS155-20-5SJ - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Cable Assembly - 6056A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details