LAPP H07RN-F Enhanced Cordage, 350 KCMIL 1 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is resistant to oil, chemicals and abrasion. Can be utilized for European usage.
LAPP part number 4533013
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4533013 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H07RN-F ENHANCED AWG/GAUGE : 350 KCMIL NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF4533013 |
| Product Name | 4533013 - LAPP ÖLFLEX® H07RN-F Enhanced Cordage <HAR> - 350 KCMIL 1 Conductor - Black |
| Cable Jacket | Rubber |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |