Lapp Tannehill 4002 - LAPP UNITRONIC® Bus DeviceNet Bus Cable - 24 AWG/1 Pair + 22 AWG/1 Pair - Gray OLF4002

Description
LAPP UNITRONIC® BUS DeviceNet Gray cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. Ideal for DeviceNet bus systems; automation devices like sensors, actuators, PLCs, and PCs. LAPP part number 4002. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4002 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : DeviceNet SERIES : UNITRONIC® BUS DeviceNet AWG/GAUGE : 22 & 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.26 NOMINAL OD (MM) : 6.6 VOLTAGE : 300V TEMPERATURE : -4°F to +167°F -20°C to +75°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved
Description
LAPP UNITRONIC® BUS DeviceNet Gray cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. Ideal for DeviceNet bus systems; automation devices like sensors, actuators, PLCs, and PCs. LAPP part number 4002. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4002 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : DeviceNet SERIES : UNITRONIC® BUS DeviceNet AWG/GAUGE : 22 & 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.26 NOMINAL OD (MM) : 6.6 VOLTAGE : 300V TEMPERATURE : -4°F to +167°F -20°C to +75°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved

Suppliers

Company
Product
Description
Supplier Links
4002 - LAPP UNITRONIC® Bus DeviceNet Bus Cable - 24 AWG/1 Pair + 22 AWG/1 Pair - Gray - OLF4002 - Lapp Tannehill
Savage, MN, United States
4002 - LAPP UNITRONIC® Bus DeviceNet Bus Cable - 24 AWG/1 Pair + 22 AWG/1 Pair - Gray
OLF4002
4002 - LAPP UNITRONIC® Bus DeviceNet Bus Cable - 24 AWG/1 Pair + 22 AWG/1 Pair - Gray OLF4002
LAPP UNITRONIC® BUS DeviceNet Gray cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. Ideal for DeviceNet bus systems; automation devices like sensors, actuators, PLCs, and PCs. LAPP part number 4002. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4002 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : DeviceNet SERIES : UNITRONIC® BUS DeviceNet AWG/GAUGE : 22 & 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.26 NOMINAL OD (MM) : 6.6 VOLTAGE : 300V TEMPERATURE : -4°F to +167°F -20°C to +75°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved

LAPP UNITRONIC® BUS DeviceNet Gray cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. Ideal for DeviceNet bus systems; automation devices like sensors, actuators, PLCs, and PCs. LAPP part number 4002.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4002 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : DeviceNet SERIES : UNITRONIC® BUS DeviceNet AWG/GAUGE : 22 & 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.26 NOMINAL OD (MM) : 6.6 VOLTAGE : 300V TEMPERATURE : -4°F to +167°F -20°C to +75°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF4002
Product Name 4002 - LAPP UNITRONIC® Bus DeviceNet Bus Cable - 24 AWG/1 Pair + 22 AWG/1 Pair - Gray
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

USB2422 - USB 2.0 Cable - USB2422 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE , White (Laser Markable)
Cable Insulation PFA insulation
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 0501253001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Halogen-Free Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 534076 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
International 0.5000 mm2
View Details