ÖLFLEX® 590 P is a color-coded, flexible control cable with a rugged,highly abrasion-resistant yellow polyurethane jacket. It is UV-resistant and performs very well in cold indoor/outdoor applications. LAPP part number 501605.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 501605 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 590 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.387 NOMINAL OD (MM) : 9.8 VOLTAGE : 600V TEMPERATURE : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF501605 |
| Product Name | 501605 - LAPP ÖLFLEX® 590 P Unshielded Multiconductor Cable - 16 AWG 5 Conductor - Yellow |
| Cable Jacket | Polyurethane (PUR) |
| Cable Conductor | Copper; Tinned copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved |
| Number of Conductors | 5 # |