Lapp Tannehill 4533109 - LAPP ÖLFLEX® H07RN-F Enhanced Cordage <HAR> - 3/0 AWG 5 Conductor - Black OLF4533109

Description
LAPP H07RN-F Enhanced Cordage, 3/0 AWG 5 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is resistant to oil, chemicals and abrasion. Can be utilized for European usage. LAPP part number 4533109 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4533109 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H07RN-F ENHANCED AWG/GAUGE : 3/0 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP H07RN-F Enhanced Cordage, 3/0 AWG 5 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is resistant to oil, chemicals and abrasion. Can be utilized for European usage. LAPP part number 4533109 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4533109 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H07RN-F ENHANCED AWG/GAUGE : 3/0 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
4533109 - LAPP ÖLFLEX® H07RN-F Enhanced Cordage <HAR> - 3/0 AWG 5 Conductor - Black - OLF4533109 - Lapp Tannehill
Savage, MN, United States
4533109 - LAPP ÖLFLEX® H07RN-F Enhanced Cordage <HAR> - 3/0 AWG 5 Conductor - Black
OLF4533109
4533109 - LAPP ÖLFLEX® H07RN-F Enhanced Cordage <HAR> - 3/0 AWG 5 Conductor - Black OLF4533109
LAPP H07RN-F Enhanced Cordage, 3/0 AWG 5 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is resistant to oil, chemicals and abrasion. Can be utilized for European usage. LAPP part number 4533109 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4533109 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H07RN-F ENHANCED AWG/GAUGE : 3/0 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP H07RN-F Enhanced Cordage, 3/0 AWG 5 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is resistant to oil, chemicals and abrasion. Can be utilized for European usage.

LAPP part number 4533109
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4533109 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H07RN-F ENHANCED AWG/GAUGE : 3/0 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF4533109
Product Name 4533109 - LAPP ÖLFLEX® H07RN-F Enhanced Cordage <HAR> - 3/0 AWG 5 Conductor - Black
Cable Jacket Rubber
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

E20224 - CAT 5e Ethernet Cable (1 Data Pair) - E20224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Silver-Plated Copper Braid
View Details
FEP Multiconductor Cable - CZ 1324-2 - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details