Lapp Tannehill 251812XY - LAPP ÖLFLEX® FD AUTO-X Unshielded Multiconductor Cable - 18 AWG 12 Conductor - Black Jacket - Yellow Conductors OLF251812XY

Description
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251812XY MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251812XY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD AUTO-X AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.489 NOMINAL OD (MM) : 12.4 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC
Description
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251812XY MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251812XY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD AUTO-X AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.489 NOMINAL OD (MM) : 12.4 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC

Suppliers

Company
Product
Description
Supplier Links
251812XY - LAPP ÖLFLEX® FD AUTO-X Unshielded Multiconductor Cable - 18 AWG 12 Conductor - Black Jacket - Yellow Conductors - OLF251812XY - Lapp Tannehill
Savage, MN, United States
251812XY - LAPP ÖLFLEX® FD AUTO-X Unshielded Multiconductor Cable - 18 AWG 12 Conductor - Black Jacket - Yellow Conductors
OLF251812XY
251812XY - LAPP ÖLFLEX® FD AUTO-X Unshielded Multiconductor Cable - 18 AWG 12 Conductor - Black Jacket - Yellow Conductors OLF251812XY
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251812XY MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251812XY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD AUTO-X AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.489 NOMINAL OD (MM) : 12.4 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC

ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251812XY


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251812XY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD AUTO-X AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.489 NOMINAL OD (MM) : 12.4 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF251812XY
Product Name 251812XY - LAPP ÖLFLEX® FD AUTO-X Unshielded Multiconductor Cable - 18 AWG 12 Conductor - Black Jacket - Yellow Conductors
Product Type Multiconductor Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL WTTC
Unlock Full Specs
to access all available technical data