Lapp Tannehill 402007 - LAPP ÖLFLEX® 490 P Unshielded Multiconductor Cable - 20 AWG 7 Conductor - Gray OLF402007

Description
ÖLFLEX® 490 P is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It is UV-resistant and performs very well in mineral oils, cutting oils, and areas with high mechanical abuse. LAPP part number 402007. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 402007 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 490 P AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.313 NOMINAL OD (MM) : 8 VOLTAGE : 600V TEMPERATURE : -4°F to +176°F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
ÖLFLEX® 490 P is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It is UV-resistant and performs very well in mineral oils, cutting oils, and areas with high mechanical abuse. LAPP part number 402007. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 402007 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 490 P AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.313 NOMINAL OD (MM) : 8 VOLTAGE : 600V TEMPERATURE : -4°F to +176°F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
402007 - LAPP ÖLFLEX® 490 P Unshielded Multiconductor Cable - 20 AWG 7 Conductor - Gray - OLF402007 - Lapp Tannehill
Savage, MN, United States
402007 - LAPP ÖLFLEX® 490 P Unshielded Multiconductor Cable - 20 AWG 7 Conductor - Gray
OLF402007
402007 - LAPP ÖLFLEX® 490 P Unshielded Multiconductor Cable - 20 AWG 7 Conductor - Gray OLF402007
ÖLFLEX® 490 P is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It is UV-resistant and performs very well in mineral oils, cutting oils, and areas with high mechanical abuse. LAPP part number 402007. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 402007 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 490 P AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.313 NOMINAL OD (MM) : 8 VOLTAGE : 600V TEMPERATURE : -4°F to +176°F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

ÖLFLEX® 490 P is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It is UV-resistant and performs very well in mineral oils, cutting oils, and areas with high mechanical abuse. LAPP part number 402007.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 402007 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 490 P AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.313 NOMINAL OD (MM) : 8 VOLTAGE : 600V TEMPERATURE : -4°F to +176°F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF402007
Product Name 402007 - LAPP ÖLFLEX® 490 P Unshielded Multiconductor Cable - 20 AWG 7 Conductor - Gray
Product Type Multiconductor Cable
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 28 AWG
Number of Conductors 20 to 100 #
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 2 amps
View Details