Lapp Tannehill 251865XR - LAPP ÖLFLEX® FD AUTO-X Unshielded Multiconductor Cable - 18 AWG 65 Conductor - Black Jacket - Red Conductors OLF251865XR

Description
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251865XR MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251865XR AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD AUTO-X AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 65 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.075 NOMINAL OD (MM) : 27.3 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC
Description
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251865XR MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251865XR AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD AUTO-X AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 65 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.075 NOMINAL OD (MM) : 27.3 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC

Suppliers

Company
Product
Description
Supplier Links
251865XR - LAPP ÖLFLEX® FD AUTO-X Unshielded Multiconductor Cable - 18 AWG 65 Conductor - Black Jacket - Red Conductors - OLF251865XR - Lapp Tannehill
Savage, MN, United States
251865XR - LAPP ÖLFLEX® FD AUTO-X Unshielded Multiconductor Cable - 18 AWG 65 Conductor - Black Jacket - Red Conductors
OLF251865XR
251865XR - LAPP ÖLFLEX® FD AUTO-X Unshielded Multiconductor Cable - 18 AWG 65 Conductor - Black Jacket - Red Conductors OLF251865XR
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251865XR MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251865XR AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD AUTO-X AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 65 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.075 NOMINAL OD (MM) : 27.3 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC

ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251865XR


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251865XR AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD AUTO-X AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 65 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.075 NOMINAL OD (MM) : 27.3 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF251865XR
Product Name 251865XR - LAPP ÖLFLEX® FD AUTO-X Unshielded Multiconductor Cable - 18 AWG 65 Conductor - Black Jacket - Red Conductors
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL WTTC
Number of Conductors 65 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
Power Cable - 1190363001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details