Lapp Tannehill 281607 - LAPP ÖLFLEX® CONTROL TM Unshielded Multiconductor Cable - 16 AWG 7 Conductor - Gray OLF281607

Description
ÖLFLEX® CONTROL TM is a multi-conductor cable designed for use on machine tool equipment and other industrial machinery confroming to NFPA 79 wiring norms. It's also UL/CSA TC approved so it can be routed in tray as well. LAPP part number 281607. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 281607 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CONTROL TM / TM CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray NOMINAL OD (IN) : 0.406 NOMINAL OD (MM) : 10.3 INSULATION : Specially formulated PVC/nylon VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 123
Description
ÖLFLEX® CONTROL TM is a multi-conductor cable designed for use on machine tool equipment and other industrial machinery confroming to NFPA 79 wiring norms. It's also UL/CSA TC approved so it can be routed in tray as well. LAPP part number 281607. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 281607 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CONTROL TM / TM CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray NOMINAL OD (IN) : 0.406 NOMINAL OD (MM) : 10.3 INSULATION : Specially formulated PVC/nylon VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 123

Suppliers

Company
Product
Description
Supplier Links
281607 - LAPP ÖLFLEX® CONTROL TM Unshielded Multiconductor Cable - 16 AWG 7 Conductor - Gray - OLF281607 - Lapp Tannehill
Savage, MN, United States
281607 - LAPP ÖLFLEX® CONTROL TM Unshielded Multiconductor Cable - 16 AWG 7 Conductor - Gray
OLF281607
281607 - LAPP ÖLFLEX® CONTROL TM Unshielded Multiconductor Cable - 16 AWG 7 Conductor - Gray OLF281607
ÖLFLEX® CONTROL TM is a multi-conductor cable designed for use on machine tool equipment and other industrial machinery confroming to NFPA 79 wiring norms. It's also UL/CSA TC approved so it can be routed in tray as well. LAPP part number 281607. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 281607 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CONTROL TM / TM CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray NOMINAL OD (IN) : 0.406 NOMINAL OD (MM) : 10.3 INSULATION : Specially formulated PVC/nylon VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 123

ÖLFLEX® CONTROL TM is a multi-conductor cable designed for use on machine tool equipment and other industrial machinery confroming to NFPA 79 wiring norms. It's also UL/CSA TC approved so it can be routed in tray as well. LAPP part number 281607.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 281607 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CONTROL TM / TM CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray NOMINAL OD (IN) : 0.406 NOMINAL OD (MM) : 10.3 INSULATION : Specially formulated PVC/nylon VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 123

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF281607
Product Name 281607 - LAPP ÖLFLEX® CONTROL TM Unshielded Multiconductor Cable - 16 AWG 7 Conductor - Gray
Product Type Multiconductor Cable
Cable Insulation Polyvinyl Chloride; Specially formulated PVC/nylon
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-3140/401-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers