Lapp Tannehill 302409STP - LAPP UNITRONIC® 300 STP Data, Signal & Control Cable - 24 AWG/9 Pair - Gray OLF302409STP

Description
LAPP UNITRONIC® 300 STP is a multi-pair, low voltage communication, signal, and control cable with an overall shield for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. UNITRONIC 300 STP has an overall foil tape and tinned copper braid shield for maximum RFI & EMI protection. LAPP part number 302409STP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 302409STP AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 300 STP AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.415 NOMINAL OD (MM) : 10.5 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL ITC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved Direct Burial (ITC)
Description
LAPP UNITRONIC® 300 STP is a multi-pair, low voltage communication, signal, and control cable with an overall shield for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. UNITRONIC 300 STP has an overall foil tape and tinned copper braid shield for maximum RFI & EMI protection. LAPP part number 302409STP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 302409STP AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 300 STP AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.415 NOMINAL OD (MM) : 10.5 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL ITC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved Direct Burial (ITC)

Suppliers

Company
Product
Description
Supplier Links
302409STP - LAPP UNITRONIC® 300 STP Data, Signal & Control Cable - 24 AWG/9 Pair - Gray - OLF302409STP - Lapp Tannehill
Savage, MN, United States
302409STP - LAPP UNITRONIC® 300 STP Data, Signal & Control Cable - 24 AWG/9 Pair - Gray
OLF302409STP
302409STP - LAPP UNITRONIC® 300 STP Data, Signal & Control Cable - 24 AWG/9 Pair - Gray OLF302409STP
LAPP UNITRONIC® 300 STP is a multi-pair, low voltage communication, signal, and control cable with an overall shield for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. UNITRONIC 300 STP has an overall foil tape and tinned copper braid shield for maximum RFI & EMI protection. LAPP part number 302409STP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 302409STP AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 300 STP AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.415 NOMINAL OD (MM) : 10.5 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL ITC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved Direct Burial (ITC)

LAPP UNITRONIC® 300 STP is a multi-pair, low voltage communication, signal, and control cable with an overall shield for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. UNITRONIC 300 STP has an overall foil tape and tinned copper braid shield for maximum RFI & EMI protection. LAPP part number 302409STP.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 302409STP AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 300 STP AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.415 NOMINAL OD (MM) : 10.5 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL ITC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved Direct Burial (ITC)

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF302409STP
Product Name 302409STP - LAPP UNITRONIC® 300 STP Data, Signal & Control Cable - 24 AWG/9 Pair - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved Direct Burial (ITC)
Unlock Full Specs
to access all available technical data

Similar Products

OSFP Loopback Cable Assemblies - NLMAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Cable Assembly - 6056A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details
High-Speed DB37 Cable - PCL-10137H-3E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers