Lapp Tannehill 302215 - LAPP UNITRONIC® 300 Data, Signal & Control Cable - 22 AWG/15 Conductor - Gray OLF302215

Description
LAPP UNITRONIC® 300 is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. Ideal for process control; electrical equipment; industrial machinery; low-voltage control interconnect. LAPP part number 302215. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 302215 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 300 / 300S AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.324 NOMINAL OD (MM) : 8.2 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC
Description
LAPP UNITRONIC® 300 is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. Ideal for process control; electrical equipment; industrial machinery; low-voltage control interconnect. LAPP part number 302215. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 302215 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 300 / 300S AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.324 NOMINAL OD (MM) : 8.2 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC

Suppliers

Company
Product
Description
Supplier Links
302215 - LAPP UNITRONIC® 300 Data, Signal & Control Cable - 22 AWG/15 Conductor - Gray - OLF302215 - Lapp Tannehill
Savage, MN, United States
302215 - LAPP UNITRONIC® 300 Data, Signal & Control Cable - 22 AWG/15 Conductor - Gray
OLF302215
302215 - LAPP UNITRONIC® 300 Data, Signal & Control Cable - 22 AWG/15 Conductor - Gray OLF302215
LAPP UNITRONIC® 300 is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. Ideal for process control; electrical equipment; industrial machinery; low-voltage control interconnect. LAPP part number 302215. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 302215 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 300 / 300S AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.324 NOMINAL OD (MM) : 8.2 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC

LAPP UNITRONIC® 300 is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. Ideal for process control; electrical equipment; industrial machinery; low-voltage control interconnect. LAPP part number 302215.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 302215 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 300 / 300S AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.324 NOMINAL OD (MM) : 8.2 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF302215
Product Name 302215 - LAPP UNITRONIC® 300 Data, Signal & Control Cable - 22 AWG/15 Conductor - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1G25-K-2.5-N-LE26 - Festo Corporation
Specs
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Rated Voltage 0.0 to 0.0300 kilovolts
View Details
3 suppliers
System cable - 706-3033/103-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers