Lapp Tannehill 4533095 - LAPP ÖLFLEX® H07RN-F Enhanced Cordage <HAR> - 14 AWG 5 Conductor - Black OLF4533095

Description
LAPP H07RN-F Enhanced Cordage, 14 AWG 5 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is resistant to oil, chemicals and abrasion. Can be utilized for European usage. LAPP part number 4533095 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4533095 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H07RN-F ENHANCED AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP H07RN-F Enhanced Cordage, 14 AWG 5 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is resistant to oil, chemicals and abrasion. Can be utilized for European usage. LAPP part number 4533095 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4533095 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H07RN-F ENHANCED AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
4533095 - LAPP ÖLFLEX® H07RN-F Enhanced Cordage <HAR> - 14 AWG 5 Conductor - Black - OLF4533095 - Lapp Tannehill
Savage, MN, United States
4533095 - LAPP ÖLFLEX® H07RN-F Enhanced Cordage <HAR> - 14 AWG 5 Conductor - Black
OLF4533095
4533095 - LAPP ÖLFLEX® H07RN-F Enhanced Cordage <HAR> - 14 AWG 5 Conductor - Black OLF4533095
LAPP H07RN-F Enhanced Cordage, 14 AWG 5 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is resistant to oil, chemicals and abrasion. Can be utilized for European usage. LAPP part number 4533095 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4533095 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H07RN-F ENHANCED AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP H07RN-F Enhanced Cordage, 14 AWG 5 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is resistant to oil, chemicals and abrasion. Can be utilized for European usage.

LAPP part number 4533095
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4533095 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H07RN-F ENHANCED AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF4533095
Product Name 4533095 - LAPP ÖLFLEX® H07RN-F Enhanced Cordage <HAR> - 14 AWG 5 Conductor - Black
Cable Jacket Rubber
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable - 147919K001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
PFA Insulated Cable, 250V 260C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket PFA
Cable Insulation PFA
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details