Lapp Tannehill 281809 - LAPP ÖLFLEX® CONTROL TM Unshielded Multiconductor Cable - 18 AWG 9 Conductor - Gray OLF280809

Description
ÖLFLEX® CONTROL TM is a multi-conductor cable designed for use on machine tool equipment and other industrial machinery confroming to NFPA 79 wiring norms. It's also UL/CSA TC approved so it can be routed in tray as well. LAPP part number 281809. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 281809 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CONTROL TM / TM CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray NOMINAL OD (IN) : 0.423 NOMINAL OD (MM) : 10.7 INSULATION : Specially formulated PVC/nylon VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 108
Description
ÖLFLEX® CONTROL TM is a multi-conductor cable designed for use on machine tool equipment and other industrial machinery confroming to NFPA 79 wiring norms. It's also UL/CSA TC approved so it can be routed in tray as well. LAPP part number 281809. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 281809 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CONTROL TM / TM CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray NOMINAL OD (IN) : 0.423 NOMINAL OD (MM) : 10.7 INSULATION : Specially formulated PVC/nylon VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 108

Suppliers

Company
Product
Description
Supplier Links
281809 - LAPP ÖLFLEX® CONTROL TM Unshielded Multiconductor Cable - 18 AWG 9 Conductor - Gray - OLF280809 - Lapp Tannehill
Savage, MN, United States
281809 - LAPP ÖLFLEX® CONTROL TM Unshielded Multiconductor Cable - 18 AWG 9 Conductor - Gray
OLF280809
281809 - LAPP ÖLFLEX® CONTROL TM Unshielded Multiconductor Cable - 18 AWG 9 Conductor - Gray OLF280809
ÖLFLEX® CONTROL TM is a multi-conductor cable designed for use on machine tool equipment and other industrial machinery confroming to NFPA 79 wiring norms. It's also UL/CSA TC approved so it can be routed in tray as well. LAPP part number 281809. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 281809 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CONTROL TM / TM CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray NOMINAL OD (IN) : 0.423 NOMINAL OD (MM) : 10.7 INSULATION : Specially formulated PVC/nylon VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 108

ÖLFLEX® CONTROL TM is a multi-conductor cable designed for use on machine tool equipment and other industrial machinery confroming to NFPA 79 wiring norms. It's also UL/CSA TC approved so it can be routed in tray as well. LAPP part number 281809.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 281809 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CONTROL TM / TM CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray NOMINAL OD (IN) : 0.423 NOMINAL OD (MM) : 10.7 INSULATION : Specially formulated PVC/nylon VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 108

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF280809
Product Name 281809 - LAPP ÖLFLEX® CONTROL TM Unshielded Multiconductor Cable - 18 AWG 9 Conductor - Gray
Product Type Multiconductor Cable
Cable Insulation Polyvinyl Chloride; Specially formulated PVC/nylon
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
SCSI-100 to 2*SCSI-50 Shielded Cable - PCL-10250-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2500/601-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers