Lapp Tannehill 311604 - LAPP ÖLFLEX® POWER QUAD II PVC Cordage with <HAR>SJTO approvals - 16 AWG 4 Conductor - Black OLF311604

Description
ÖLFLEX® POWER QUAD II is a PVC cordage with UL/CSA SJTO and H05VV-F approval. It has a very oil-resistant jacket and an international color code. ÖLFLEX® POWER QUAD II can be used in European, American, Asian, and Canadian cordage applications; one cable does the work of four. LAPP part number 311604. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 311604 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJTO SERIES : ÖLFLEX® POWER QUAD II AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : brown + black + gray + green/yellow (ground) CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.364 NOMINAL OD (MM) : 9.2 VOLTAGE : 300V TEMPERATURE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 84
Description
ÖLFLEX® POWER QUAD II is a PVC cordage with UL/CSA SJTO and H05VV-F approval. It has a very oil-resistant jacket and an international color code. ÖLFLEX® POWER QUAD II can be used in European, American, Asian, and Canadian cordage applications; one cable does the work of four. LAPP part number 311604. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 311604 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJTO SERIES : ÖLFLEX® POWER QUAD II AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : brown + black + gray + green/yellow (ground) CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.364 NOMINAL OD (MM) : 9.2 VOLTAGE : 300V TEMPERATURE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 84

Suppliers

Company
Product
Description
Supplier Links
311604 - LAPP ÖLFLEX® POWER QUAD II PVC Cordage with <HAR>SJTO approvals - 16 AWG 4 Conductor - Black - OLF311604 - Lapp Tannehill
Savage, MN, United States
311604 - LAPP ÖLFLEX® POWER QUAD II PVC Cordage with <HAR>SJTO approvals - 16 AWG 4 Conductor - Black
OLF311604
311604 - LAPP ÖLFLEX® POWER QUAD II PVC Cordage with <HAR>SJTO approvals - 16 AWG 4 Conductor - Black OLF311604
ÖLFLEX® POWER QUAD II is a PVC cordage with UL/CSA SJTO and H05VV-F approval. It has a very oil-resistant jacket and an international color code. ÖLFLEX® POWER QUAD II can be used in European, American, Asian, and Canadian cordage applications; one cable does the work of four. LAPP part number 311604. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 311604 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJTO SERIES : ÖLFLEX® POWER QUAD II AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : brown + black + gray + green/yellow (ground) CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.364 NOMINAL OD (MM) : 9.2 VOLTAGE : 300V TEMPERATURE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 84

ÖLFLEX® POWER QUAD II is a PVC cordage with UL/CSA SJTO and <HAR> H05VV-F approval. It has a very oil-resistant jacket and an international color code. ÖLFLEX® POWER QUAD II can be used in European, American, Asian, and Canadian cordage applications; one cable does the work of four. LAPP part number 311604.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 311604 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJTO SERIES : ÖLFLEX® POWER QUAD II AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : brown + black + gray + green/yellow (ground) CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.364 NOMINAL OD (MM) : 9.2 VOLTAGE : 300V TEMPERATURE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 84

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF311604
Product Name 311604 - LAPP ÖLFLEX® POWER QUAD II PVC Cordage with <HAR>SJTO approvals - 16 AWG 4 Conductor - Black
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
Silicone Multiconductor Cable - AS999-18-4J - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 16 LB -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details