ÖLFLEX® CONTROL TM CY is a multi-conductor cable designed for use on machine tool equipment and other industrial machinery confroming to NFPA 79 wiring norms. It's also UL/CSA TC approved so it can be routed in tray as well. ÖLFLEX® CONTROL TM CY has a foil tape and a tinned copper braid shield for improved effectiveness against noise and interference. LAPP part number 281603CY .
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 281603CY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CONTROL TM / TM CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray NOMINAL OD (IN) : 0.344 NOMINAL OD (MM) : 8.7 INSULATION : Specially formulated PVC/nylon VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 97
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF281603CY |
| Product Name | 281603CY - LAPP ÖLFLEX® CONTROL TM CY Shielded Multiconductor Cable - 16 AWG 3 Conductor - Gray |
| Product Type | Multiconductor Cable |
| Cable Insulation | Polyvinyl Chloride; Specially formulated PVC/nylon |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Shielded |
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved |