ÖLFLEX® POWER IX 10/3 part number 321003 is a neoprene cordage with UL/CSA SOOW and H07RN-F approval. It has an internatinal color code and a jacket which is resistant to oil, chemicals, and abrasion. This allows it to be used in European, American, Asian, and Canadian applications; one cable does the work of four.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 321003 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW SERIES : ÖLFLEX® POWER IX AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue + brown + green/yellow (ground) CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.693 NOMINAL OD (MM) : 17.6 VOLTAGE : 600V TEMPERATURE : -40°F to +194°F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 123
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF321003 |
| Product Name | 321003 - LAPP ÖLFLEX® POWER IX <HAR> SOOW Cordage - 10 AWG 3 Conductor - Black |
| Cable Jacket | Neoprene; Neoprene |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved |
| Number of Conductors | 3 # |