Lapp Tannehill 311403 - LAPP ÖLFLEX® POWER QUAD II PVC Cordage with <HAR>SJTO approvals - 14 AWG 3 Conductor - Black OLF311403

Description
ÖLFLEX® POWER QUAD II is a PVC cordage with UL/CSA SJTO and H05VV-F approval. It has a very oil-resistant jacket and an international color code. ÖLFLEX® POWER QUAD II can be used in European, American, Asian, and Canadian cordage applications; one cable does the work of four. LAPP part number 311403. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 311403 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJTO SERIES : ÖLFLEX® POWER QUAD II AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue + brown + green/yellow (ground) CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.407 NOMINAL OD (MM) : 10.3 VOLTAGE : 300V TEMPERATURE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 101
Description
ÖLFLEX® POWER QUAD II is a PVC cordage with UL/CSA SJTO and H05VV-F approval. It has a very oil-resistant jacket and an international color code. ÖLFLEX® POWER QUAD II can be used in European, American, Asian, and Canadian cordage applications; one cable does the work of four. LAPP part number 311403. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 311403 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJTO SERIES : ÖLFLEX® POWER QUAD II AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue + brown + green/yellow (ground) CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.407 NOMINAL OD (MM) : 10.3 VOLTAGE : 300V TEMPERATURE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 101

Suppliers

Company
Product
Description
Supplier Links
311403 - LAPP ÖLFLEX® POWER QUAD II PVC Cordage with <HAR>SJTO approvals - 14 AWG 3 Conductor - Black - OLF311403 - Lapp Tannehill
Savage, MN, United States
311403 - LAPP ÖLFLEX® POWER QUAD II PVC Cordage with <HAR>SJTO approvals - 14 AWG 3 Conductor - Black
OLF311403
311403 - LAPP ÖLFLEX® POWER QUAD II PVC Cordage with <HAR>SJTO approvals - 14 AWG 3 Conductor - Black OLF311403
ÖLFLEX® POWER QUAD II is a PVC cordage with UL/CSA SJTO and H05VV-F approval. It has a very oil-resistant jacket and an international color code. ÖLFLEX® POWER QUAD II can be used in European, American, Asian, and Canadian cordage applications; one cable does the work of four. LAPP part number 311403. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 311403 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJTO SERIES : ÖLFLEX® POWER QUAD II AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue + brown + green/yellow (ground) CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.407 NOMINAL OD (MM) : 10.3 VOLTAGE : 300V TEMPERATURE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 101

ÖLFLEX® POWER QUAD II is a PVC cordage with UL/CSA SJTO and <HAR> H05VV-F approval. It has a very oil-resistant jacket and an international color code. ÖLFLEX® POWER QUAD II can be used in European, American, Asian, and Canadian cordage applications; one cable does the work of four. LAPP part number 311403.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 311403 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJTO SERIES : ÖLFLEX® POWER QUAD II AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue + brown + green/yellow (ground) CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.407 NOMINAL OD (MM) : 10.3 VOLTAGE : 300V TEMPERATURE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 101

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF311403
Product Name 311403 - LAPP ÖLFLEX® POWER QUAD II PVC Cordage with <HAR>SJTO approvals - 14 AWG 3 Conductor - Black
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 162307-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 348786 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details