ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251865XO
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251865XO AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD AUTO-X AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 65 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.075 NOMINAL OD (MM) : 27.3 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF251865XO |
| Product Name | 251865XO - LAPP ÖLFLEX® FD AUTO-X Unshielded Multiconductor Cable - 18 AWG 65 Conductor - Black Jacket - Orange Conductors |
| Product Type | Multiconductor Cable |
| Cable Jacket | Thermoplastic Elastomer (TPE) |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL WTTC |