Lapp Tannehill 302203STP - LAPP UNITRONIC® 300 STP Data, Signal & Control Cable - 22 AWG/3 Pair - Gray OLF302203STP

Description
LAPP UNITRONIC® 300 STP is a multi-pair, low voltage communication, signal, and control cable with an overall shield for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. UNITRONIC 300 STP has an overall foil tape and tinned copper braid shield for maximum RFI & EMI protection. LAPP part number 302203STP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 302203STP AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 300 STP AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.305 NOMINAL OD (MM) : 7.7 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC
Description
LAPP UNITRONIC® 300 STP is a multi-pair, low voltage communication, signal, and control cable with an overall shield for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. UNITRONIC 300 STP has an overall foil tape and tinned copper braid shield for maximum RFI & EMI protection. LAPP part number 302203STP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 302203STP AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 300 STP AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.305 NOMINAL OD (MM) : 7.7 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC

Suppliers

Company
Product
Description
Supplier Links
302203STP - LAPP UNITRONIC® 300 STP Data, Signal & Control Cable - 22 AWG/3 Pair - Gray - OLF302203STP - Lapp Tannehill
Savage, MN, United States
302203STP - LAPP UNITRONIC® 300 STP Data, Signal & Control Cable - 22 AWG/3 Pair - Gray
OLF302203STP
302203STP - LAPP UNITRONIC® 300 STP Data, Signal & Control Cable - 22 AWG/3 Pair - Gray OLF302203STP
LAPP UNITRONIC® 300 STP is a multi-pair, low voltage communication, signal, and control cable with an overall shield for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. UNITRONIC 300 STP has an overall foil tape and tinned copper braid shield for maximum RFI & EMI protection. LAPP part number 302203STP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 302203STP AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 300 STP AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.305 NOMINAL OD (MM) : 7.7 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC

LAPP UNITRONIC® 300 STP is a multi-pair, low voltage communication, signal, and control cable with an overall shield for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. UNITRONIC 300 STP has an overall foil tape and tinned copper braid shield for maximum RFI & EMI protection. LAPP part number 302203STP.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 302203STP AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 300 STP AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.305 NOMINAL OD (MM) : 7.7 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF302203STP
Product Name 302203STP - LAPP UNITRONIC® 300 STP Data, Signal & Control Cable - 22 AWG/3 Pair - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
SCSI-68 Shielded Cable - PCL-10168-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-3057/300-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers