Lapp Tannehill 321004 - LAPP ÖLFLEX® POWER IX <HAR> SOOW Cordage - 10 AWG 4 Conductor - Black OLF321004

Description
ÖLFLEX® POWER IX 10/4 part number 321004 is a neoprene cordage with UL/CSA SOOW and H07RN-F approval. It has an internatinal color code and a jacket which is resistant to oil, chemicals, and abrasion. This allows it to be used in European, American, Asian, and Canadian applications; one cable does the work of four. International approvals: UL, CSA, & CE One cable does the job of four, reducing inventory One specification for easy and safe installation Oil-,chemical-,and abrasion-resistant jacket Ideal for high-stress applications in ry and damp environments UV-resistant jacket for outdoor use MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 321004 AVAILABILITY : In Stock TYPE : SOOW SERIES : ÖLFLEX® POWER IX AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Brown + black + gray + green/yellow (ground) CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.752 NOMINAL OD (MM) : 19.1 VOLTAGE : 600V TEMPERATURE : -40°F to +194°F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 164
Description
ÖLFLEX® POWER IX 10/4 part number 321004 is a neoprene cordage with UL/CSA SOOW and H07RN-F approval. It has an internatinal color code and a jacket which is resistant to oil, chemicals, and abrasion. This allows it to be used in European, American, Asian, and Canadian applications; one cable does the work of four. International approvals: UL, CSA, & CE One cable does the job of four, reducing inventory One specification for easy and safe installation Oil-,chemical-,and abrasion-resistant jacket Ideal for high-stress applications in ry and damp environments UV-resistant jacket for outdoor use MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 321004 AVAILABILITY : In Stock TYPE : SOOW SERIES : ÖLFLEX® POWER IX AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Brown + black + gray + green/yellow (ground) CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.752 NOMINAL OD (MM) : 19.1 VOLTAGE : 600V TEMPERATURE : -40°F to +194°F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 164

Suppliers

Company
Product
Description
Supplier Links
321004 - LAPP ÖLFLEX® POWER IX <HAR> SOOW Cordage - 10 AWG 4 Conductor - Black - OLF321004 - Lapp Tannehill
Savage, MN, United States
321004 - LAPP ÖLFLEX® POWER IX <HAR> SOOW Cordage - 10 AWG 4 Conductor - Black
OLF321004
321004 - LAPP ÖLFLEX® POWER IX <HAR> SOOW Cordage - 10 AWG 4 Conductor - Black OLF321004
ÖLFLEX® POWER IX 10/4 part number 321004 is a neoprene cordage with UL/CSA SOOW and H07RN-F approval. It has an internatinal color code and a jacket which is resistant to oil, chemicals, and abrasion. This allows it to be used in European, American, Asian, and Canadian applications; one cable does the work of four. International approvals: UL, CSA, & CE One cable does the job of four, reducing inventory One specification for easy and safe installation Oil-,chemical-,and abrasion-resistant jacket Ideal for high-stress applications in ry and damp environments UV-resistant jacket for outdoor use MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 321004 AVAILABILITY : In Stock TYPE : SOOW SERIES : ÖLFLEX® POWER IX AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Brown + black + gray + green/yellow (ground) CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.752 NOMINAL OD (MM) : 19.1 VOLTAGE : 600V TEMPERATURE : -40°F to +194°F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 164

ÖLFLEX® POWER IX 10/4 part number 321004 is a neoprene cordage with UL/CSA SOOW and H07RN-F approval. It has an internatinal color code and a jacket which is resistant to oil, chemicals, and abrasion. This allows it to be used in European, American, Asian, and Canadian applications; one cable does the work of four.

  • International approvals: UL, CSA, & CE
  • One cable does the job of four, reducing inventory
  • One specification for easy and safe installation
  • Oil-,chemical-,and abrasion-resistant jacket
  • Ideal for high-stress applications in ry and damp environments
  • UV-resistant jacket for outdoor use

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 321004 AVAILABILITY : In Stock TYPE : SOOW SERIES : ÖLFLEX® POWER IX AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Brown + black + gray + green/yellow (ground) CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.752 NOMINAL OD (MM) : 19.1 VOLTAGE : 600V TEMPERATURE : -40°F to +194°F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 164

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF321004
Product Name 321004 - LAPP ÖLFLEX® POWER IX <HAR> SOOW Cordage - 10 AWG 4 Conductor - Black
Cable Jacket Neoprene; Neoprene
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 042017-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation Crosslinked Modified ETFE
Cable Conductor Copper
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation XLPO
Cable Conductor Copper
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Solid Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details