LAPP ÖLFLEX® AUTO-I Tray Cable is a UV-resistant, multi-conductor cable designed for use on machine tool equipment and other industrial machinery conforming to NFPA 79. It is color-coded with orange conductors for DC, AC, and other control wiring. LAPP part number 251865IO.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251865IO AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® AUTO-I AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 65 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.011 NOMINAL OD (MM) : 25.6 INSULATION : PVC/nylon VOLTAGE : 1000V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF251865IO |
| Product Name | 251865IO - LAPP ÖLFLEX® AUTO-I - 18 AWG 65 Conductors - Gray |
| Cable Jacket | Thermoplastic Elastomer (TPE) |
| Cable Insulation | Polyvinyl Chloride; PVC/nylon |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved UL WTTC |