Lapp Tannehill 4533010 - LAPP ÖLFLEX® H07RN-F Enhanced Cordage <HAR> - 3/0 AWG 1 Conductor - Black OLF4533010

Description
LAPP H07RN-F Enhanced Cordage, 3/0 AWG 1 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is resistant to oil, chemicals and abrasion. Can be utilized for European usage. LAPP part number 4533010 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4533010 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H07RN-F ENHANCED AWG/GAUGE : 3/0 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP H07RN-F Enhanced Cordage, 3/0 AWG 1 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is resistant to oil, chemicals and abrasion. Can be utilized for European usage. LAPP part number 4533010 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4533010 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H07RN-F ENHANCED AWG/GAUGE : 3/0 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
4533010 - LAPP ÖLFLEX® H07RN-F Enhanced Cordage <HAR> - 3/0 AWG 1 Conductor - Black - OLF4533010 - Lapp Tannehill
Savage, MN, United States
4533010 - LAPP ÖLFLEX® H07RN-F Enhanced Cordage <HAR> - 3/0 AWG 1 Conductor - Black
OLF4533010
4533010 - LAPP ÖLFLEX® H07RN-F Enhanced Cordage <HAR> - 3/0 AWG 1 Conductor - Black OLF4533010
LAPP H07RN-F Enhanced Cordage, 3/0 AWG 1 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is resistant to oil, chemicals and abrasion. Can be utilized for European usage. LAPP part number 4533010 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4533010 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H07RN-F ENHANCED AWG/GAUGE : 3/0 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP H07RN-F Enhanced Cordage, 3/0 AWG 1 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is resistant to oil, chemicals and abrasion. Can be utilized for European usage.

LAPP part number 4533010
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4533010 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H07RN-F ENHANCED AWG/GAUGE : 3/0 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF4533010
Product Name 4533010 - LAPP ÖLFLEX® H07RN-F Enhanced Cordage <HAR> - 3/0 AWG 1 Conductor - Black
Cable Jacket Rubber
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322423-7 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details