Lapp Tannehill 501803CP - LAPP ÖLFLEX® 590 CP Shielded Multiconductor Cable - 18 AWG 3 Conductor - Yellow OLF501803CP

Description
ÖLFLEX® 590 CP is a color-coded, flexible control cable with a rugged yellow polyurethane jacket. It performs very well in cold indoor/outdoor applications and has an overall foil tape shield and tinned copper braid for EMI/RFI. LAPP part number 501803CP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 501803CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 590 CP AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.33 NOMINAL OD (MM) : 8.4 VOLTAGE : 600V TEMPERATURE : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
ÖLFLEX® 590 CP is a color-coded, flexible control cable with a rugged yellow polyurethane jacket. It performs very well in cold indoor/outdoor applications and has an overall foil tape shield and tinned copper braid for EMI/RFI. LAPP part number 501803CP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 501803CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 590 CP AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.33 NOMINAL OD (MM) : 8.4 VOLTAGE : 600V TEMPERATURE : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
501803CP - LAPP ÖLFLEX® 590 CP Shielded Multiconductor Cable - 18 AWG 3 Conductor - Yellow - OLF501803CP - Lapp Tannehill
Savage, MN, United States
501803CP - LAPP ÖLFLEX® 590 CP Shielded Multiconductor Cable - 18 AWG 3 Conductor - Yellow
OLF501803CP
501803CP - LAPP ÖLFLEX® 590 CP Shielded Multiconductor Cable - 18 AWG 3 Conductor - Yellow OLF501803CP
ÖLFLEX® 590 CP is a color-coded, flexible control cable with a rugged yellow polyurethane jacket. It performs very well in cold indoor/outdoor applications and has an overall foil tape shield and tinned copper braid for EMI/RFI. LAPP part number 501803CP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 501803CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 590 CP AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.33 NOMINAL OD (MM) : 8.4 VOLTAGE : 600V TEMPERATURE : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

ÖLFLEX® 590 CP is a color-coded, flexible control cable with a rugged yellow polyurethane jacket. It performs very well in cold indoor/outdoor applications and has an overall foil tape shield and tinned copper braid for EMI/RFI. LAPP part number 501803CP.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 501803CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 590 CP AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.33 NOMINAL OD (MM) : 8.4 VOLTAGE : 600V TEMPERATURE : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF501803CP
Product Name 501803CP - LAPP ÖLFLEX® 590 CP Shielded Multiconductor Cable - 18 AWG 3 Conductor - Yellow
Product Type Multiconductor Cable
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil; Foil tape tinned copper braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Control cable - NEBC-S1G25-K-2.5-N-LE26 - Festo Corporation
Specs
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Rated Voltage 0.0 to 0.0300 kilovolts
View Details
3 suppliers
Connecting cable - 706-100/340-200 - WAGO
Specs
Product Type open-ended
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers