Lapp Tannehill Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| ÖLFLEX® CLASSIC FD 810 CY is a flexible multi-conductor cable designed for continuous flex applications. It is specially designed to optimize flex life and provides excellent resistance to mineral oils,... | |
| ÖLFLEX® CLASSIC FD 810 is a flexible multi-conductor cable designed for continuous flex applications. It is specially designed to optimize flex life and provides excellent resistance to mineral oils, synthetic... | |
| ÖLFLEX® FD 90 is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. It is designed with super fine wire stranding and specially formulated PVC... | |
| Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil... | |
| Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 10 AWG 4 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 10 AWG 5 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 10 AWG 7 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 12 AWG 4 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 12 AWG 5 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 12 AWG 7 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 14 AWG 12 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 14 AWG 25 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 14 AWG 4 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 14 AWG 5 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 14 AWG 7 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 12 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 17 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 22 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 25 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 3 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 33 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 4 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 42 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 49 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 5 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 65 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 7 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 18 AWG 12 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 18 AWG 17 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 18 AWG 22 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 18 AWG 25 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 18 AWG 3 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 18 AWG 34 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 18 AWG 4 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 18 AWG 42 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 18 AWG 49 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 18 AWG 5 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 18 AWG 65 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 18 AWG 7 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 8 AWG 4 Conductor, unshielded, TPE jacket can be used... | |
| Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 8 AWG 5 Conductor, unshielded, TPE jacket can be used... | |
| LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It... | |
| LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012640, is a 19 AWG 2 conductor solution... | |
| LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012641, is a 19 AWG 3 conductor solution... | |
| LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012642, is a 19 AWG 4 conductor solution... | |
| LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012643, is a 19 AWG 5 conductor solution... | |
| LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012644, is a 19 AWG 7 conductor solution... | |
| LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012645, is a 19 AWG 12 conductor solution... | |
| LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012646, is a 19 AWG 18 conductor solution... | |
| LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012647, is a 19 AWG 25 conductor solution... | |
| LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012650, is a 18 AWG 2 conductor solution... | |
| LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012651, is a 18 AWG 3 conductor solution... | |
| LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012652, is a 18 AWG 5 conductor solution... | |
| LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012653, is a 18 AWG 7 conductor solution... | |
| LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012654, is a 18 AWG 12 conductor solution... | |
| LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012655, is a 18 AWG 18 conductor solution... | |
| LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012656, is a 18 AWG 25 conductor solution... | |
| LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012660, is a 16 AWG 2 conductor solution... | |
| LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012661, is a 16 AWG 3 conductor solution... | |
| LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012662, is a 16 AWG 5 conductor solution... | |
| LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012663, is a 16 AWG 7 conductor solution... | |
| LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012664, is a 16 AWG 12 conductor solution... | |
| LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012401, is a 16 AWG 2 conductor solution with a blue PVC jacket. Suitable... | |
| LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012402, is a 16 AWG 3 conductor solution with a blue PVC jacket. Suitable... | |
| LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012403, is a 16 AWG 4 conductor solution with a blue PVC jacket. Suitable... | |
| LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012404, is a 16 AWG 5 conductor solution with a blue PVC jacket. Suitable... | |
| LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012420, is a 19 AWG 2 conductor solution with a blue PVC jacket. Suitable... | |
| LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012421, is a 19 AWG 3 conductor solution with a blue PVC jacket. Suitable... | |
| LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012422, is a 19 AWG 5 conductor solution with a blue PVC jacket. Suitable... | |
| LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012423, is a 19 AWG 7 conductor solution with a blue PVC jacket. Suitable... | |
| LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012425, is a 19 AWG 12 conductor solution with a blue PVC jacket. Suitable... | |
| LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012427, is a 19 AWG 18 conductor solution with a blue PVC jacket. Suitable... | |
| LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012429, is a 19 AWG 25 conductor solution with a blue PVC jacket. Suitable... | |
| LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012430, is a 19 AWG 4 conductor solution with a blue PVC jacket. Suitable... | |
| LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012440, is a 18 AWG 2 conductor solution with a blue PVC jacket. Suitable... | |
| LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012441, is a 18 AWG 3 conductor solution with a blue PVC jacket. Suitable... | |
| LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012443, is a 18 AWG 5 conductor solution with a blue PVC jacket. Suitable... | |
| LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012444, is a 18 AWG 7 conductor solution with a blue PVC jacket. Suitable... | |
| LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012446, is a 18 AWG 12 conductor solution with a blue PVC jacket. Suitable... | |
| LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012448, is a 18 AWG 18 conductor solution with a blue PVC jacket. Suitable... | |
| LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012501, is a 16 AWG 3 conductor solution with a blue PVC jacket. Suitable... | |
| LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012502, is a 16 AWG 4 conductor solution with a blue PVC jacket. Suitable... | |
| LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012503, is a 16 AWG 5 conductor solution with a blue PVC jacket. Suitable... | |
| LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012504, is a 16 AWG 7 conductor solution with a blue PVC jacket. Suitable... | |
| LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012505, is a 16 AWG 12 conductor solution with a blue PVC jacket. Suitable... | |
| LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012506, is a 16 AWG 18 conductor solution with a blue PVC jacket. Suitable... | |
| LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012507, is a 16 AWG 25 conductor solution with a blue PVC jacket. Suitable... | |
| LAPP part number ÖLFLEX® 150 CY Flexible Power and Control Cable is an internationally approved, 600V multi-conductor cable. It has UL & CSA AWM and HAR harmonized approvals for use... | |
| LAPP part number ÖLFLEX® 150 Flexible Power and Control Cable is an internationally approved, 600V multi-conductor cable. It has UL & CSA AWM and HAR harmonized approvals for use as... | |
| LAPP part number ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable is a color-coded multi-conductor power and control cable with a galvanized steel braided shield for mechanical and low... | |
| LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 14 AWG 3 conductor gray PVC cable can be ordered using... | |
| LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 14 AWG 4 conductor gray PVC cable can be ordered using... | |
| LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 14 AWG 5 conductor gray PVC cable can be ordered using... | |
| LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 14 AWG 7 conductor gray PVC cable can be ordered using... | |
| LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 16 AWG 12 conductor gray PVC cable can be ordered using... | |
| LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 16 AWG 18 conductor gray PVC cable can be ordered using... | |
| LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 16 AWG 2 conductor gray PVC cable can be ordered using... | |
| LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 16 AWG 25 conductor gray PVC cable can be ordered using... | |
| LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 16 AWG 3 conductor gray PVC cable can be ordered using... | |
| LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 16 AWG 4 conductor gray PVC cable can be ordered using... | |
| LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 16 AWG 5 conductor gray PVC cable can be ordered using... | |
| LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 16 AWG 7 conductor gray PVC cable can be ordered using... | |
| LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 18 AWG 12 conductor gray PVC cable can be ordered using... | |
| LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 18 AWG 18 conductor gray PVC cable can be ordered using... | |
| LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 18 AWG 2 conductor gray PVC cable can be ordered using... | |
| LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 18 AWG 25 conductor gray PVC cable can be ordered using... | |
| LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 18 AWG 3 conductor gray PVC cable can be ordered using... | |
| LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 18 AWG 4 conductor gray PVC cable can be ordered using... | |
| LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 18 AWG 5 conductor gray PVC cable can be ordered using... | |
| LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 18 AWG 7 conductor gray PVC cable can be ordered using... | |
| LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 19 AWG 7 conductor gray PVC cable can be ordered using... | |
| LAPP's ÖLFLEX® 191 is a 1/0 AWG 4 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 10 AWG 4 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 10 AWG 5 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 12 AWG 3 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 12 AWG 4 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 12 AWG 5 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 12 AWG 7 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 14 AWG 3 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 14 AWG 4 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 14 AWG 5 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 14 AWG 7 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 16 AWG 12 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 16 AWG 18 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 16 AWG 2 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 16 AWG 25 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 16 AWG 3 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 16 AWG 4 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 16 AWG 5 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 16 AWG 7 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 16 AWG 9 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 18 AWG 12 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 18 AWG 18 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 18 AWG 25 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 18 AWG 3 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 18 AWG 4 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 18 AWG 5 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 19 AWG 12 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 19 AWG 7 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 19 AWG 9 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 2/0 AWG 4 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 2/0 AWG 5 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 2/0, 3/0 AWG 4 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a... | |
| LAPP's ÖLFLEX® 191 is a 250 kcmil AWG 4 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a... | |
| LAPP's ÖLFLEX® 191 is a 4 AWG 4 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 4 AWG 5 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 4/0 AWG 4 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 6 AWG 4 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 6 AWG 5 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 8 AWG 4 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® 191 is a 8 AWG 5 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4... | |
| LAPP's ÖLFLEX® CLASSIC 100 H is a gray halogen-free power and control cable with high oil and ozone resistance, as well as flame retardance according to IEC 60332-1-2. This cable,... |
| << Prev | Next >> |