Lapp Tannehill 251865XY - LAPP ÖLFLEX® FD AUTO-X Unshielded Multiconductor Cable - 18 AWG 65 Conductor - Black Jacket - Yellow Conductors OLF251865XY

Description
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251865XY MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251865XY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD AUTO-X AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 65 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.075 NOMINAL OD (MM) : 27.3 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC
Description
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251865XY MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251865XY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD AUTO-X AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 65 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.075 NOMINAL OD (MM) : 27.3 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC

Suppliers

Company
Product
Description
Supplier Links
251865XY - LAPP ÖLFLEX® FD AUTO-X Unshielded Multiconductor Cable - 18 AWG 65 Conductor - Black Jacket - Yellow Conductors - OLF251865XY - Lapp Tannehill
Savage, MN, United States
251865XY - LAPP ÖLFLEX® FD AUTO-X Unshielded Multiconductor Cable - 18 AWG 65 Conductor - Black Jacket - Yellow Conductors
OLF251865XY
251865XY - LAPP ÖLFLEX® FD AUTO-X Unshielded Multiconductor Cable - 18 AWG 65 Conductor - Black Jacket - Yellow Conductors OLF251865XY
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251865XY MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251865XY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD AUTO-X AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 65 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.075 NOMINAL OD (MM) : 27.3 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC

ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251865XY


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251865XY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD AUTO-X AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 65 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.075 NOMINAL OD (MM) : 27.3 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF251865XY
Product Name 251865XY - LAPP ÖLFLEX® FD AUTO-X Unshielded Multiconductor Cable - 18 AWG 65 Conductor - Black Jacket - Yellow Conductors
Product Type Multiconductor Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL WTTC
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SCSI-68 Shielded Cable - PCL-10168-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-3057/300-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers