Lapp Tannehill 30010547 - LAPP ÖLFLEX® 191 CY - Shielded Gray PVC - 10 AWG - 7 Conductor OLF30010547

Description
LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 10 AWG 7 conductor gray PVC cable can be ordered using part number 30010547. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 30010547 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 191 / 191 CY AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.74 NOMINAL OD (MM) : 18.8 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved WEIGHT LBS/MFT : 638.44 WEIGHT KG/KM : 950
Description
LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 10 AWG 7 conductor gray PVC cable can be ordered using part number 30010547. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 30010547 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 191 / 191 CY AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.74 NOMINAL OD (MM) : 18.8 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved WEIGHT LBS/MFT : 638.44 WEIGHT KG/KM : 950

Suppliers

Company
Product
Description
Supplier Links
30010547 - LAPP ÖLFLEX® 191 CY - Shielded Gray PVC - 10 AWG - 7 Conductor - OLF30010547 - Lapp Tannehill
Savage, MN, United States
30010547 - LAPP ÖLFLEX® 191 CY - Shielded Gray PVC - 10 AWG - 7 Conductor
OLF30010547
30010547 - LAPP ÖLFLEX® 191 CY - Shielded Gray PVC - 10 AWG - 7 Conductor OLF30010547
LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 10 AWG 7 conductor gray PVC cable can be ordered using part number 30010547. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 30010547 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 191 / 191 CY AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.74 NOMINAL OD (MM) : 18.8 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved WEIGHT LBS/MFT : 638.44 WEIGHT KG/KM : 950

LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 10 AWG 7 conductor gray PVC cable can be ordered using part number 30010547.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 30010547 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 191 / 191 CY AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.74 NOMINAL OD (MM) : 18.8 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved WEIGHT LBS/MFT : 638.44 WEIGHT KG/KM : 950

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF30010547
Product Name 30010547 - LAPP ÖLFLEX® 191 CY - Shielded Gray PVC - 10 AWG - 7 Conductor
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
High-Speed DB37 Cable - PCL-10137H-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-3033/103-450 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details