Lapp Tannehill 4533014 - LAPP ÖLFLEX® H07RN-F Enhanced Cordage <HAR> - 450 KCMIL 1 Conductor - Black OLF4533014

Description
LAPP H07RN-F Enhanced Cordage, 450 KCMIL 1 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is resistant to oil, chemicals and abrasion. Can be utilized for European usage. LAPP part number 4533014 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4533014 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H07RN-F ENHANCED AWG/GAUGE : 450 KCMIL NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP H07RN-F Enhanced Cordage, 450 KCMIL 1 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is resistant to oil, chemicals and abrasion. Can be utilized for European usage. LAPP part number 4533014 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4533014 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H07RN-F ENHANCED AWG/GAUGE : 450 KCMIL NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
4533014 - LAPP ÖLFLEX® H07RN-F Enhanced Cordage <HAR> - 450 KCMIL 1 Conductor - Black - OLF4533014 - Lapp Tannehill
Savage, MN, United States
4533014 - LAPP ÖLFLEX® H07RN-F Enhanced Cordage <HAR> - 450 KCMIL 1 Conductor - Black
OLF4533014
4533014 - LAPP ÖLFLEX® H07RN-F Enhanced Cordage <HAR> - 450 KCMIL 1 Conductor - Black OLF4533014
LAPP H07RN-F Enhanced Cordage, 450 KCMIL 1 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is resistant to oil, chemicals and abrasion. Can be utilized for European usage. LAPP part number 4533014 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4533014 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H07RN-F ENHANCED AWG/GAUGE : 450 KCMIL NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP H07RN-F Enhanced Cordage, 450 KCMIL 1 conductor, is a low smoke halogen free (LSZH) cordage that meets Harmonized H07RN-F approval. Highly flexible with a superior temperature range and is resistant to oil, chemicals and abrasion. Can be utilized for European usage.

LAPP part number 4533014
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4533014 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H07RN-F ENHANCED AWG/GAUGE : 450 KCMIL NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF4533014
Product Name 4533014 - LAPP ÖLFLEX® H07RN-F Enhanced Cordage <HAR> - 450 KCMIL 1 Conductor - Black
Cable Jacket Rubber
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

E6A5826 - CAT 6a Ethernet Cable (4 Data Pair) - E6A5826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE Tape (White), Laser Markable
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil (each pair)
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 1374713001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 534122 - RS Components, Ltd.
Specs
Product Category Cable Assembly
View Details