Lapp Tannehill 501403CP - LAPP ÖLFLEX® 590 CP Shielded Multiconductor Cable - 14 AWG 3 Conductor - Yellow OLF501403CP

Description
ÖLFLEX® 590 CP is a color-coded, flexible control cable with a rugged yellow polyurethane jacket. It performs very well in cold indoor/outdoor applications and has an overall foil tape shield and tinned copper braid for EMI/RFI. LAPP part number 501403CP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 501403CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 590 CP AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.391 NOMINAL OD (MM) : 9.9 VOLTAGE : 600V TEMPERATURE : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
ÖLFLEX® 590 CP is a color-coded, flexible control cable with a rugged yellow polyurethane jacket. It performs very well in cold indoor/outdoor applications and has an overall foil tape shield and tinned copper braid for EMI/RFI. LAPP part number 501403CP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 501403CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 590 CP AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.391 NOMINAL OD (MM) : 9.9 VOLTAGE : 600V TEMPERATURE : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
501403CP - LAPP ÖLFLEX® 590 CP Shielded Multiconductor Cable - 14 AWG 3 Conductor - Yellow - OLF501403CP - Lapp Tannehill
Savage, MN, United States
501403CP - LAPP ÖLFLEX® 590 CP Shielded Multiconductor Cable - 14 AWG 3 Conductor - Yellow
OLF501403CP
501403CP - LAPP ÖLFLEX® 590 CP Shielded Multiconductor Cable - 14 AWG 3 Conductor - Yellow OLF501403CP
ÖLFLEX® 590 CP is a color-coded, flexible control cable with a rugged yellow polyurethane jacket. It performs very well in cold indoor/outdoor applications and has an overall foil tape shield and tinned copper braid for EMI/RFI. LAPP part number 501403CP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 501403CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 590 CP AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.391 NOMINAL OD (MM) : 9.9 VOLTAGE : 600V TEMPERATURE : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

ÖLFLEX® 590 CP is a color-coded, flexible control cable with a rugged yellow polyurethane jacket. It performs very well in cold indoor/outdoor applications and has an overall foil tape shield and tinned copper braid for EMI/RFI. LAPP part number 501403CP.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 501403CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 590 CP AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.391 NOMINAL OD (MM) : 9.9 VOLTAGE : 600V TEMPERATURE : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF501403CP
Product Name 501403CP - LAPP ÖLFLEX® 590 CP Shielded Multiconductor Cable - 14 AWG 3 Conductor - Yellow
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil; Foil tape tinned copper braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

D620224 - Databus Cable (1 Data Pair) - D620224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, Clear
Cable Shielding Braid; Tin-Plated Copper Braid
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Modular Twisted Pair Cable Assemblies - 1-2317142-7 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Twisted Pair & Multicore Data Cable - 534026 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.1400 mm2
View Details