ÖLFLEX® 490 CP is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It has an overall foil tape shield and tinned copper braid for EMI/RFI protection. LAPP part number 401603CP.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 401603CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 490 CP AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.335 NOMINAL OD (MM) : 8.5 VOLTAGE : 600V TEMPERATURE : -4°F to +176°F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF401603CP |
| Product Name | 401603CP - LAPP ÖLFLEX® 490 CP Shielded Multiconductor Cable - 16 AWG 3 Conductor - Gray |
| Cable Jacket | Polyurethane (PUR) |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Foil; Foil tape tinned copper braid |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved |
| Number of Conductors | 3 # |