Alpha Wire Alpha Wire Industrial Series P MP14125LW-YL199 14 AWG 25 Conductor - Unshielded - Yellow MP14125LW-YL199

Description
Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 14 AWG 25 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low. Alpha part number MP14125LW-YL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP14125LW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 41x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.899 NOMINAL OD (MM) : 22.83 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 564
Description
Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 14 AWG 25 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low. Alpha part number MP14125LW-YL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP14125LW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 41x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.899 NOMINAL OD (MM) : 22.83 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 564

Suppliers

Company
Product
Description
Supplier Links
Alpha Wire Industrial Series P MP14125LW-YL199 14 AWG 25 Conductor - Unshielded - Yellow - ALPMP14125LW-YL199 - Lapp Tannehill
Savage, MN, United States
Alpha Wire Industrial Series P MP14125LW-YL199 14 AWG 25 Conductor - Unshielded - Yellow
ALPMP14125LW-YL199
Alpha Wire Industrial Series P MP14125LW-YL199 14 AWG 25 Conductor - Unshielded - Yellow ALPMP14125LW-YL199
Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 14 AWG 25 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low. Alpha part number MP14125LW-YL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP14125LW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 41x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.899 NOMINAL OD (MM) : 22.83 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 564

Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 14 AWG 25 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low.

Alpha part number MP14125LW-YL199


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP14125LW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 41x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.899 NOMINAL OD (MM) : 22.83 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 564

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number ALPMP14125LW-YL199
Product Name Alpha Wire Industrial Series P MP14125LW-YL199 14 AWG 25 Conductor - Unshielded - Yellow
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC
Number of Conductors 25 #
Unlock Full Specs
to access all available technical data

Similar Products

E5E2222-D- CAT 5e Ethernet Cable (1 Data Pair) - E5E2222-D - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Silver-plated copper conductor
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 165402-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Interface Adapters & Converters - 2262747 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
View Details