Alpha Wire Alpha Wire Industrial Series P MP18134LW-YL199 18 AWG 34 Conductor - Unshielded - Yellow MP18134LW-YL199

Description
Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 18 AWG 34 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low. Alpha part number MP18134LW-YL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP18134LW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 34 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 19x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.789 NOMINAL OD (MM) : 20.04 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 325
Description
Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 18 AWG 34 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low. Alpha part number MP18134LW-YL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP18134LW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 34 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 19x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.789 NOMINAL OD (MM) : 20.04 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 325

Suppliers

Company
Product
Description
Supplier Links
Alpha Wire Industrial Series P MP18134LW-YL199 18 AWG 34 Conductor - Unshielded - Yellow - ALPMP18134LW-YL199 - Lapp Tannehill
Savage, MN, United States
Alpha Wire Industrial Series P MP18134LW-YL199 18 AWG 34 Conductor - Unshielded - Yellow
ALPMP18134LW-YL199
Alpha Wire Industrial Series P MP18134LW-YL199 18 AWG 34 Conductor - Unshielded - Yellow ALPMP18134LW-YL199
Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 18 AWG 34 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low. Alpha part number MP18134LW-YL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP18134LW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 34 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 19x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.789 NOMINAL OD (MM) : 20.04 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 325

Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 18 AWG 34 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low.

Alpha part number MP18134LW-YL199


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP18134LW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 34 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 19x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.789 NOMINAL OD (MM) : 20.04 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 325

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number ALPMP18134LW-YL199
Product Name Alpha Wire Industrial Series P MP18134LW-YL199 18 AWG 34 Conductor - Unshielded - Yellow
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC
Number of Conductors 34 #
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Ribbon Cable - 1792495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Tin Copper Wire
Standards / Certifications RoHS
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details