Lapp Tannehill 0011144 - LAPP ÖLFLEX® 191 - 16 AWG 25 conductor - Gray Unshielded PVC OLF0011144

Description
LAPP's ÖLFLEX® 191 is a 16 AWG 25 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4 kV test voltage, and is highly oil-resistant. Order using LAPP part number 0011144 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11144 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 191 / 191 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.77 NOMINAL OD (MM) : 19.5 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved WEIGHT LBS/MFT : 416.67 WEIGHT KG/KM : 620
Description
LAPP's ÖLFLEX® 191 is a 16 AWG 25 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4 kV test voltage, and is highly oil-resistant. Order using LAPP part number 0011144 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11144 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 191 / 191 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.77 NOMINAL OD (MM) : 19.5 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved WEIGHT LBS/MFT : 416.67 WEIGHT KG/KM : 620

Suppliers

Company
Product
Description
Supplier Links
0011144 - LAPP ÖLFLEX® 191 - 16 AWG 25 conductor - Gray Unshielded PVC - OLF0011144 - Lapp Tannehill
Savage, MN, United States
0011144 - LAPP ÖLFLEX® 191 - 16 AWG 25 conductor - Gray Unshielded PVC
OLF0011144
0011144 - LAPP ÖLFLEX® 191 - 16 AWG 25 conductor - Gray Unshielded PVC OLF0011144
LAPP's ÖLFLEX® 191 is a 16 AWG 25 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4 kV test voltage, and is highly oil-resistant. Order using LAPP part number 0011144 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11144 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 191 / 191 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.77 NOMINAL OD (MM) : 19.5 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved WEIGHT LBS/MFT : 416.67 WEIGHT KG/KM : 620

LAPP's ÖLFLEX® 191 is a 16 AWG 25 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4 kV test voltage, and is highly oil-resistant. Order using LAPP part number 0011144 today.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11144 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 191 / 191 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.77 NOMINAL OD (MM) : 19.5 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved WEIGHT LBS/MFT : 416.67 WEIGHT KG/KM : 620

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0011144
Product Name 0011144 - LAPP ÖLFLEX® 191 - 16 AWG 25 conductor - Gray Unshielded PVC
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Number of Conductors 25 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 004527-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details