LAPP part number ÖLFLEX® 150 Flexible Power and Control Cable is an internationally approved, 600V multi-conductor cable. It has UL & CSA AWM and HAR harmonized approvals for use as an interconnect cable for machinery. It's construction is extremely flexible for easier installation and has outstanding oil, coolant, and chemical resistance. LAPP part number 0015018.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 15018 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 150 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.52 NOMINAL OD (MM) : 13.2 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -40°F to +194deg;F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF0015018 |
| Product Name | 0015018 - LAPP ÖLFLEX® 150 Flexible Power and Control Cable - Unshielded - 20 AWG 18 Conductors - Gray |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |