Alpha Wire Alpha Wire Industrial Series P MP16133RW-YL199 16 AWG 33 Conductor - Unshielded - Yellow MP16133RW-YL199

Description
Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 33 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low. Alpha part number MP16133RW-YL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP16133RW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 33 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Red insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 26x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.869 NOMINAL OD (MM) : 22.07 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 390
Description
Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 33 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low. Alpha part number MP16133RW-YL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP16133RW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 33 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Red insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 26x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.869 NOMINAL OD (MM) : 22.07 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 390

Suppliers

Company
Product
Description
Supplier Links
Alpha Wire Industrial Series P MP16133RW-YL199 16 AWG 33 Conductor - Unshielded - Yellow - ALPMP16133RW-YL199 - Lapp Tannehill
Savage, MN, United States
Alpha Wire Industrial Series P MP16133RW-YL199 16 AWG 33 Conductor - Unshielded - Yellow
ALPMP16133RW-YL199
Alpha Wire Industrial Series P MP16133RW-YL199 16 AWG 33 Conductor - Unshielded - Yellow ALPMP16133RW-YL199
Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 33 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low. Alpha part number MP16133RW-YL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP16133RW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 33 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Red insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 26x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.869 NOMINAL OD (MM) : 22.07 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 390

Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 33 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low.

Alpha part number MP16133RW-YL199


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP16133RW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 33 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Red insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 26x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.869 NOMINAL OD (MM) : 22.07 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 390

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number ALPMP16133RW-YL199
Product Name Alpha Wire Industrial Series P MP16133RW-YL199 16 AWG 33 Conductor - Unshielded - Yellow
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC
Number of Conductors 33 #
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 534040 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.0900 mm2
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details