LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012646, is a 19 AWG 18 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 12646 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.50 NOMINAL OD (MM) : 12.7 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 211.69 WEIGHT KG/KM : 315
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF0012646 |
| Product Name | 0012646 - LAPP ÖLFLEX® EB CY Shielded Control Cable - 19 AWG 18 Conductor - Blue PVC |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Shielded |
| North American | 19 AWG |