LAPP's ÖLFLEX® 191 is a 2/0 AWG 4 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4 kV test voltage, and is highly oil-resistant. Order using LAPP part number 0011178 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0011178 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 191 / 191 CY AWG/GAUGE : 2/0 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.11 NOMINAL OD (MM) : 28.1 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved WEIGHT LBS/MFT : 1424.06 WEIGHT KG/KM : 2119
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF0011178 |
| Product Name | 0011178 - LAPP ÖLFLEX® 191 - 2/0 AWG 4 conductor - Gray Unshielded PVC |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved |
| Number of Conductors | 4 # |