Alpha Wire Alpha Wire Industrial Series P MP16117KW-YL199 16 AWG 17 Conductor - Unshielded - Yellow MP16117KW-YL199

Description
Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 17 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low. Alpha part number MP16117KW-YL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP16117KW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 17 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 26x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.656 NOMINAL OD (MM) : 16.66 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 215
Description
Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 17 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low. Alpha part number MP16117KW-YL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP16117KW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 17 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 26x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.656 NOMINAL OD (MM) : 16.66 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 215

Suppliers

Company
Product
Description
Supplier Links
Alpha Wire Industrial Series P MP16117KW-YL199 16 AWG 17 Conductor - Unshielded - Yellow - ALPMP16117KW-YL199 - Lapp Tannehill
Savage, MN, United States
Alpha Wire Industrial Series P MP16117KW-YL199 16 AWG 17 Conductor - Unshielded - Yellow
ALPMP16117KW-YL199
Alpha Wire Industrial Series P MP16117KW-YL199 16 AWG 17 Conductor - Unshielded - Yellow ALPMP16117KW-YL199
Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 17 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low. Alpha part number MP16117KW-YL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP16117KW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 17 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 26x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.656 NOMINAL OD (MM) : 16.66 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 215

Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 17 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low.

Alpha part number MP16117KW-YL199


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP16117KW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 17 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 26x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.656 NOMINAL OD (MM) : 16.66 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 215

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number ALPMP16117KW-YL199
Product Name Alpha Wire Industrial Series P MP16117KW-YL199 16 AWG 17 Conductor - Unshielded - Yellow
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC
Number of Conductors 17 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 022623-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
PVC & TPE Insulated Cable, 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation TPE
Cable Conductor Copper
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details