Lapp Tannehill LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable - Unshielded - 10 AWG 5 Conductors - Gray OLF00101073

Description
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP 00101073 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 00101073 AVAILABILITY : In Stock SERIES : ÖLFLEX® CLASSIC 100 AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.614 NOMINAL OD (MM) : 15.6 INSULATION : PVC VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP 00101073 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 00101073 AVAILABILITY : In Stock SERIES : ÖLFLEX® CLASSIC 100 AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.614 NOMINAL OD (MM) : 15.6 INSULATION : PVC VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable - Unshielded - 10 AWG 5 Conductors - Gray - OLF00101073 - Lapp Tannehill
Savage, MN, United States
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable - Unshielded - 10 AWG 5 Conductors - Gray
OLF00101073
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable - Unshielded - 10 AWG 5 Conductors - Gray OLF00101073
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP 00101073 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 00101073 AVAILABILITY : In Stock SERIES : ÖLFLEX® CLASSIC 100 AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.614 NOMINAL OD (MM) : 15.6 INSULATION : PVC VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP 00101073


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 00101073 AVAILABILITY : In Stock SERIES : ÖLFLEX® CLASSIC 100 AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.614 NOMINAL OD (MM) : 15.6 INSULATION : PVC VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF00101073
Product Name LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable - Unshielded - 10 AWG 5 Conductors - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data