Lapp Tannehill 0014176 - LAPP ÖLFLEX® CLASSIC 100 H Power and Control Cable- 4 AWG 4 Conductor - Gray Halogen-free Jacket OLF0014176

Description
LAPP's ÖLFLEX® CLASSIC 100 H is a gray halogen-free power and control cable with high oil and ozone resistance, as well as flame retardance according to IEC 60332-1-2. This cable, LAPP part number 0014176, is easy to handle and install due to its flexibilty and is suitable for torsional applications. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 14176 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 H AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 1.00 NOMINAL OD (MM) : 25.4 VOLTAGE : 4000V TEMPERATURE : -22°F to +158°F -30°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 994.62 WEIGHT KG/KM : 1480
Description
LAPP's ÖLFLEX® CLASSIC 100 H is a gray halogen-free power and control cable with high oil and ozone resistance, as well as flame retardance according to IEC 60332-1-2. This cable, LAPP part number 0014176, is easy to handle and install due to its flexibilty and is suitable for torsional applications. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 14176 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 H AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 1.00 NOMINAL OD (MM) : 25.4 VOLTAGE : 4000V TEMPERATURE : -22°F to +158°F -30°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 994.62 WEIGHT KG/KM : 1480

Suppliers

Company
Product
Description
Supplier Links
0014176 - LAPP ÖLFLEX® CLASSIC 100 H Power and Control Cable- 4 AWG 4 Conductor - Gray Halogen-free Jacket - OLF0014176 - Lapp Tannehill
Savage, MN, United States
0014176 - LAPP ÖLFLEX® CLASSIC 100 H Power and Control Cable- 4 AWG 4 Conductor - Gray Halogen-free Jacket
OLF0014176
0014176 - LAPP ÖLFLEX® CLASSIC 100 H Power and Control Cable- 4 AWG 4 Conductor - Gray Halogen-free Jacket OLF0014176
LAPP's ÖLFLEX® CLASSIC 100 H is a gray halogen-free power and control cable with high oil and ozone resistance, as well as flame retardance according to IEC 60332-1-2. This cable, LAPP part number 0014176, is easy to handle and install due to its flexibilty and is suitable for torsional applications. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 14176 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 H AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 1.00 NOMINAL OD (MM) : 25.4 VOLTAGE : 4000V TEMPERATURE : -22°F to +158°F -30°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 994.62 WEIGHT KG/KM : 1480

LAPP's ÖLFLEX® CLASSIC 100 H is a gray halogen-free power and control cable with high oil and ozone resistance, as well as flame retardance according to IEC 60332-1-2. This cable, LAPP part number 0014176, is easy to handle and install due to its flexibilty and is suitable for torsional applications.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 14176 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 H AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 1.00 NOMINAL OD (MM) : 25.4 VOLTAGE : 4000V TEMPERATURE : -22°F to +158°F -30°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 994.62 WEIGHT KG/KM : 1480

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0014176
Product Name 0014176 - LAPP ÖLFLEX® CLASSIC 100 H Power and Control Cable- 4 AWG 4 Conductor - Gray Halogen-free Jacket
Product Type Multiconductor Cable
Cable Jacket Halogen-free compound
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
North American 4 AWG
Unlock Full Specs
to access all available technical data